location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC Media Center M 1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1000 XPC/MEDIA CENT
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Intel® Pentium® III 1.771 GHz
  • - 0.5 GB DDR-SDRAM 2 x 0.5 GB
  • - 250 GB DVD-ROM
  • - NVIDIA GeForce 6600 LE
  • - Windows XP Media Center Edition
Warranty: Pick-Up-And-Return-Service: 24-Month warranty on all original Shuttle complete systems.
Long product name Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC :
The long product name of Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Media Center M 1000
More>>>
Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC:
The official description of Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

IT- and Consumer Electronics go together
The Shuttle Media Center M 1000 ideally combines advanced performance and silent operation with excellent sound and video playback. Easy-to-navigate software complete your ideal home theatre PC for the living room.

Product Features:

-Sleek format: The Shuttle Media Center M 1000 is well-equipped with latest PC hardware - all wrapped in an attractive design that seemlessly integrates in every HiFi rack.

-Dual Tuner – Don't miss anything: Two built-in TV tuner cards deliver an all new TV experience. Easily record a TV show while watching another which you may have missed.

-High Connectivity: The Shuttle Media Center M 1000 convinces with a quick and convenient setup as known from consumer electronics devices.

-Pleasure to the ear: The high quality Creative Sound Blaster Live! sound chip plays your DVDs and MP3 files in a crystal clear sound. Eight audio channels are available to bring sheer home cinema feeling into your living room.

-For Couch Potatoes: Providing most easy access to digital content was in focus in the development of the Shuttle Media Center M 1000. Simply zap through the TV channels, record thrilling TV shows right from your sofa, play DVDs or listen to your favourite tunes with just one compact remote control.

-No wiring: A handy wireless keyboard with integrated trackball replaces the mouse. Benefit from the full PC functionality of the Shuttle Media Center M 1000 and enjoy the advantage to relax on the sofa while accessing the computer.

-Multi Format Card Reader: Show your digital snapshots to your friends right on the TV in the living room, print them or send them in an email. There's hardly a faster way to do so.

-Multimedia Entertainment: A consumer electronics device that can't play DVDs? Unthinkable! The DVD drive included in the Shuttle Media Center M 1000 manages CDs and burns DVDs of numerous formats.

-Information matters - VFD knows it: From time to TV channels, the name of the playing song of an MP3 file, DVD track, to the name of the digital photography – the built-in versatile display keeps you updated with the system's status information.

-Mobile Storage: No DVD at hand, and the capacity of your USB stick won't do? Simply copy your data to the notebook hard disk sitting in the removable USB hard disk caddy.

-Cool and quiet thanks to Intel Pentium M: "It has to be quiet!" This is the main demand to be met by devices designed for the living room. Thanks to energy saving processors, the Shuttle Media Center M 1000 meets the requirements brilliantly.

Short summary description Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC:
This short summary of the Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC Media Center M 1000, 1.771 GHz, Intel® Pentium® III, 0.5 GB, 250 GB, DVD-ROM, Windows XP Media Center Edition

Long summary description Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC:
This is an auto-generated long summary of Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC based on the first three specs of the first five spec groups.

Shuttle XPC Media Center M 1000. Processor frequency: 1.771 GHz, Processor family: Intel® Pentium® III. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-ROM. Discrete graphics card model: NVIDIA GeForce 6600 LE. Operating system installed: Windows XP Media Center Edition. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® III
Processor frequency *
1.771 GHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Storage
Total storage capacity *
250 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
NVIDIA GeForce 6600 LE
Ports & interfaces
Firewire (IEEE 1394) ports
1
Design
Chassis type *
Desktop
Performance
Product type *
PC
Software
Operating system installed *
Windows XP Media Center Edition
Packaging content
Display included *
Yes
Other features
Display
VDF
TV tuner integrated
Yes
TV tuner type
Analogue
Networking features
WLAN, Gigabit LAN.
Interface
USB
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 18:35:23
Uk has collected 7 expert reviews for Shuttle XPC Media Center M 1000 Intel® Pentium® III 0.5 GB DDR-SDRAM 250 GB NVIDIA GeForce 6600 LE Windows XP Media Center Edition Desktop PC and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
T3.com
Updated:
2013-09-14 18:35:18
This black beauty looks at home in most lounges. Unfortunately, fan-noise creeps in during breaks in the sound - fine for The Matrix, not so great for films in which fewer things explode. DVI and component outputs serve HD tellies and S-Video is also...
Good Sleek design, Matching keyboard and remote...
Bad Noisy during quiet scenes, Only analogue TV reception...
Bottom line A handsome-looking media centre, but the lack of a digital TV tuner is annoying...
60%
expertreviews.co.uk
Updated:
2013-09-14 18:35:20
The stylish, retro-looking black M1000 may look like a piece of hi-fi equipment, but its actually a Windows XP Media Center Edition 2005 PC. Although its relatively compact, the M1000 will need some space around it as it gets quite warm. As youd...
80%
stuff.tv
Updated:
2014-03-31 03:55:11
The Shuttle rockets (arf) onto our radar with a ton of nifty features. Microsoft’s Rollup 2 software speeds up access to Media Center 2005, while a removable 2.5in USB HDD drive allows some sneaky additional storage. The inclusion of a Pentium M pro...
Good Sonically lively. Additional storage in form of removable USB HDD drive.
Bad No digital tuner - not ideal for those with dodgy reception.
Bottom line There’s plenty to respect about the Shuttle but a digital tuner would be top of our wishlist for improvements...
80%
stuff.tv
Updated:
2013-09-14 18:35:17
The Shuttle rockets (arf) onto our radar with a ton of nifty features. Microsoft’s Rollup 2 software speeds up access to Media Center 2005, while a removable 2.5in USB HDD drive allows some sneaky additional storage. The inclusion of a Pentium M pro...
Good Sonically lively. Additional storage in form of removable USB HDD drive.
Bad No digital tuner - not ideal for those with dodgy reception.
Bottom line There’s plenty to respect about the Shuttle but a digital tuner would be top of our wishlist for improvements...
80%
extremetech.com
Updated:
2013-09-14 18:35:22
The key to all of this has been s Windows XP Media Center Edition operating system. The Redmond Company added a host of new features in the 2005 version, including support for HDTV over-the-air tuners, dual analog tuners, and a wider array of hardware...
Good Sleek industrial design; flexible output.
Bad Multichannel digital audio support is spotty; DVD playback through component outputs is glitchy; keyboard range is short.
Bottom line Shuttle makes a bold statement with its home theater PC design, but the whole is less than the sum of the components...
60%