location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XPC G5 8300HA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G5 8300HA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 250 W
  • - Intel® Pentium® 4 524 3.06 GHz
  • - 1 GB DDR-SDRAM 2 x 0.5 GB
  • - 200 GB
  • - AMD Radeon X1300 Pro
  • - Windows XP Home Edition
Warranty: 24 Months Pick-Up-And-Return Service.
Long product name Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC :
The long product name of Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G5 8300HA - Pentium IV - 3.066GHz, 1024MB DDR400, 200GB SATA, DVD+/-R/RW16x
More>>>
Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC:
The official description of Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The home solution for power users
The Shuttle XPC G5 8300HA offers living room grace. Its clear and elegant lines symbolize a merger of art and technology. This small cube packs plenty of punch, and is ideal for daily work and entertainment of all sorts. The latest technologies are included, such as PCI-Express graphics card, Intel processor and Gigabit network port.

More:
-SilentX Cooling: I.C.E. heatpipe cooling with improved airflow dynamics. Big 92mm fan with reduced speed and linear speed control.
-System based on Shuttle XPC Barebone SB83G5M.
-Card Reader: built-in multi-format 22-in-1 card reader (USB 2.0).

Short summary description Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC:
This short summary of the Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC G5 8300HA, 3.06 GHz, Intel® Pentium® 4, 524, 1 GB, 200 GB, Windows XP Home Edition

Long summary description Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC:
This is an auto-generated long summary of Shuttle XPC G5 8300HA Intel® Pentium® 4 524 1 GB DDR-SDRAM 200 GB AMD Radeon X1300 Pro Windows XP Home Edition Desktop PC based on the first three specs of the first five spec groups.

Shuttle XPC G5 8300HA. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X1300 Pro. Operating system installed: Windows XP Home Edition. Power supply: 250 W. Chassis type: Desktop. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
524
Processor cores
1
Processor threads
2
Processor frequency *
3.06 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 500 Series supporting Hyper-Threading Technology
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
67.7 °C
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
CPU multiplier (bus/core ratio)
23
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Storage
Total storage capacity *
200 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
AMD Radeon X1300 Pro
Maximum graphics card memory
0.256 GB
Optical drive
DVD write speed
16x
Ports & interfaces
USB 2.0 ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
2
S/PDIF out port
Yes
TV-out
Yes
TV-out type
S-Video
Serial ports quantity
1
Design
Chassis type *
Desktop
Performance
Motherboard chipset
Intel® 915G Express
Product type *
PC
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Ahead Nero, CyberLink PowerDVD.
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Processor special features
Enhanced Intel SpeedStep Technology
No
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27462
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
250 W
Power supply input voltage
100/240 V
Certificates
Certification
FCC, CE, BSMI.
Weight & dimensions
Width *
200 mm
Depth *
310 mm
Height *
185 mm
Packaging content
Display included *
Yes
Other features
Power supply type
SilentX 250 W
Safety
UL, TÜV, CB
Display
VFD Media-Display
Built-in microphone
No
Mac compatibility
No
Expansion slots
1 x 32 Bit PCI (v2.2).
Networking features
Gigabit Ethernet Marvell 88E8001