Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5 2100HA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G5 2100HA
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5014
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop :
The short editorial description of Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop

G5 2100HA - 2200 MHz, 3500+, 1024 MB
More>>>
Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop:
The official marketing text of Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop as supplied by the manufacturer

All you need at home
The Shuttle XPC G5 2100HA is based on the NVIDIA® GeForce™ 6100 chipset and offers the performance you need for gaming, watching DVDs or video editing even without requiring an additional graphics card. Find everything included you need for your digital home environment, all wrapped in an elegant and stylish black design topped by a very good value for money.

Short summary description Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop:
This short summary of the Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle G5 2100HA, 2.2 GHz, AMD Athlon, 3500+, 1 GB, 200 GB, Windows XP Home Edition

Long summary description Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop:
This is an auto-generated long summary of Shuttle G5 2100HA PC AMD Athlon 3500+ 1 GB DDR-SDRAM 200 GB Black Desktop based on the first three specs of the first five spec groups.

Shuttle G5 2100HA. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Memory clock speed: 400 MHz. Total storage capacity: 200 GB, Card reader integrated. Discrete graphics adapter model: AMD Radeon X1600 XT. Operating system installed: Windows XP Home Edition. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.2 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
AMD Athlon
Processor model *
The model number for the processor in a computer.
3500+
Processor cache
0.512 MB
Processor cache type
L2
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
1 GB
Internal memory type *
The type of internal memory such as RAM, GDDR5.
DDR-SDRAM
Memory layout (slots x size)
The slots and size of the memory for the CPU.
2 x 0.5 GB
Memory clock speed
The frequency at which the memory (e.g. RAM) runs.
400 MHz
Storage
Total storage capacity *
The total amount of data that can be stored on the device.
200 GB
Card reader integrated *
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
HDD interface
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
HDD speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Graphics
Discrete graphics adapter model *
A graphics adapter (often known as a video card) generates images for a display. A discrete graphics adapter plugs into the motherboard, and usually produces much better graphics than an integrated graphics adapter. There are various models of discrete graphics adapters.
AMD Radeon X1600 XT
Discrete graphics memory type
GDDR3
Maximum graphics adapter memory
0.256 GB
Ports & interfaces
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
4
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
Yes
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
Microphone in *
The socket where a microphone is connected to the device.
Yes
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
PS/2 ports quantity
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
Ports & interfaces
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
2
Line-out
Yes
Line-in
Yes
S/PDIF out port
S/PDIF (Sony/Philips Digital Interconnect Format) is a digital audio interconnect used in consumer audio equipment over relatively short distances. The signal is transmitted over either a coaxial cable with RCA connectors or a fibre optic cable with TOSLINK connectors.
Yes
TV out
Yes
TV out type
S-Video
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Chassis type *
The type of rigid framework onto which is the hosuing for device components.
Desktop
Performance
Product type *
The sub-category of the product.
PC
Audio system
System used to play music or speech.
Realtek ALC655
Audio output channels
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
5.1 channels
Software
Operating system installed *
Type of operating system on a device e.g. IOS on Apple devices, Android for mobile devices.
Windows XP Home Edition
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
250 W
Certificates
Certification
FCC, CE, BSMI, UL, TÜV, CB
Weight & dimensions
Width *
The measurement or extent of something from side to side.
200 mm
Depth *
The distance from the front to the back of something.
185 mm
Height *
The measurement of the product from head to foot or from base to top.
310 mm
Packaging content
Display included *
This product includes a display.
No
Other features
Power requirements
100 - 240 V AC
Networking features
Fast Ethernet
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x 32 PCI
Customer service details