location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX3000XA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX3000XA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103201
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:37:58
The date of the most recent change of this product data-sheet in Icecat.
Quick Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 40 W
  • - Intel® Celeron® J3355 2 GHz
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 128 GB SSD Card reader integrated
  • - Intel® HD Graphics 500
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
Long product name Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black :
The long product name of Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J3355 (2M Cache, 2.0 GHz), 4GB DDR3L 1600MHz, 128GB SSD, Gigabit LAN, WLAN, 40W
More>>>
Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:
The official description of Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fanless 1-litre PC suitable for 24/7 operation
The Shuttle XPC slim PC-System DX3000XA is a fanless and virtually noiseless PC which is suitable for continuous 24/7 operation. It is equipped with an energy-efficient Intel Celeron J3355 "Apollo Lake" processor, 128 GB SSD and 4 GB RAM. DX3000XA can be easily upgraded with another 2.5" storage drive. The powerful integrated graphics supports triple monitoring on DisplayPort, HDMI and VGA outputs. This slim nettop PC is versatilely applicable in noise-sensitive environments and also for professional applications.

HDMI interface
Goodbye cable spaghetti! Modern flat-screen TVs and large-format TFT screens can be connected to this Mini-PC with just a single thin cable. Often the audio output is also transferred in brilliant quality via the HDMI cable.

High-resolution DisplayPort
The DisplayPort connector allows for connections with digital high-resolution displays. Besides picture signal, DisplayPort cables can also lead digital sounds signals in excellent quality.

Low energy consumption
Thrift is a virtue. In terms of power consumption this Mini-PC sets an example. It is not just good for the environment but for your pocket, too.

Fanless and whisper-quiet
The fanless technology used in this PC means it is incredibly quiet. Doing away with these mechanical components also reduces the number of wearing parts, making the machine more durable and stable.

You can rely on SSD
This is where an energy-saving "Solid State Drive" should be used. This drive technology guarantees extremely short access times, the highest data transmission rates and considerably lower energy consumption compared to conventional hard disks. SSDs have no mechanical components at all, are therefore subject to less wear and tear and consequently benefit from a longer service life.

Multiformat card reader
At last – no more searching for missing digital camera leads. Simply insert the memory card and you can access all stored photos and videos immediately.

Anti-theft protection
The Kensington Lock forms part of the anti-theft system. As with many other Notebooks, this Mini-PC can also be safely locked, ensuring long-term enjoyment from your Shuttle product.

Fan-less external power supply
A highly effective external power supply provides the Shuttle Mini-PC with its energy. And since it works without a fan, it is completely noise-free.

Connections without all those annoying cables
Data is transferred by WLAN completely without cables. Accessing the Internet and local network resources (e.g. printers) is now child's play when within range of an access point/hotspot.

Just 2.5" HDDs
An extremely compact PC housing offers less space for drives, that's why this Mini-PC uses slimline 2.5-inch hard disks. The advantage of this is that there's less noise, less heat generated and reduced power consumption. However small hard disks in a small housing does not have to mean less memory. Modern 2.5" HDDs are every bit as good as their 3.5" brothers.

Optimal air flow
Warm air is transported out of the chassis by means of cleverly arranged components, which enables a large number of parts to be cooled simultaneously in the air flow. At no time can heat build up and adversely affect the stability of the system.

The fastest connection to external peripheral devices available to date
The USB 3.0 connectors of this model allow for data transfer of up to 5 Gbit/s (625 MB/s). This enables external devices such as USB hard disks to be connected and run at nearly the same speed as their internal siblings. USB 3.0 is downward compatible so that also devices of previous USB generations can be hooked up.

Communication in the fast lane
The integrated gigabit LAN chipset opens up completely new possibilities for communication with no restriction on the speed of data transfer. Say goodbye to information bottlenecks, whether in the company network or for home Internet access.

Short summary description Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:
This short summary of the Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC slim DX3000XA, 2 GHz, Intel® Celeron®, J3355, 4 GB, DDR3L-SDRAM, 128 GB

Long summary description Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:
This is an auto-generated long summary of Shuttle XPC slim DX3000XA PC/workstation Intel® Celeron® J3355 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black based on the first three specs of the first five spec groups.

Shuttle XPC slim DX3000XA. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J3355. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 500. Power supply: 40 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.3 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J3355
Processor cores
2
Processor threads
2
Processor boost frequency
2.5 GHz
Processor frequency *
2 GHz
Processor socket
BGA 1296
Processor cache
2 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Apollo Lake
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
6
PCI Express configurations
1x2+2x1, 4x1
Number of processors installed
1
Stepping
B1
Maximum internal memory supported by processor
8 GB
Memory types supported by processor
DDR3L, LPDDR3-SDRAM, LPDDR4-SDRAM
Memory clock speeds supported by processor
1866, 2400 MHz
ECC supported by processor
No
Memory
Internal memory *
4 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Optical drive type *
No
Number of storage drives installed
1
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
SATA
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 500
On-board graphics card base frequency
250 MHz
On-board graphics card burst frequency
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity *
1
HDMI version
1.4b
DisplayPorts quantity
1
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
Serial ports quantity
1
Design
Chassis type *
Mini PC
Volume
1 L
Placement supported
Horizontal/Vertical
VESA mounting
Yes
Water cooling system
No
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel SoC
Compatible processor series
Intel® Celeron® G, Intel Pentium G
Audio chip
Realtek ALC662
Password protection
Yes
Product type *
Mini PC
Software
Operating system installed *
No
Software
Drivers included
Yes
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
24 x 31 mm
Processor code
SR2Z8
CPU configuration (max)
1
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0.00
Intel Smart Response Technology version
0.00
Intel Rapid Storage Technology
No
Processor ARK ID
95597
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
Yes
Power
Power supply *
40 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Certificates
Compliance certificates
RoHS
Certification
FCC, CE, BSMI, RCM, VCCI, R&TTE, CB, BSMI, ETL, CCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
190 mm
Height *
43 mm
Weight *
1.3 kg
Package weight
2.1 kg
Packaging content
Display included *
No
Cables included
AC
VESA mount included
Yes
Manual
Yes
AC adapter included
Yes
Other features
Panel mounting interface
75 x 75,100 x 100 mm
Number of displays supported
3
Country Distributor
Magyarország 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)