location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPC slim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DH1100-Q25313 show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Shuttle’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC Black 90 W
  • - Intel® Core™ i3 i3-7100 3.9 GHz
  • - 8 GB DDR3L-SDRAM 2 x 4 GB
  • - 256 GB SSD Card reader integrated
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 IoT Core
Long product name Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black :
The long product name of Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7100, 8GB DDR3, 256GB SSD, 4x USB 3.0, 2x USB 2.0, eSATA/USB, SD, 2x RJ-45, 2x COM, PS/2, 90W/19V
More>>>
Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black:
The official description of Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Drive 4K and Rich Interactive Content with Intel® skylake platform

Focused on 4K vertical markets, Shuttle launches a new generation slim PC DH110, equipped with Intel® H110 chipsets support the latest Intel® 6th generation Skylake LGA1151 65W processors. With Intel® built-in HD graphics engine, DH110 can support 4K/Ultra HD video playback. With a body thickness of only 43mm and VESA mountable design, the DH110 make it easy to fit commercial applications with limited space. Thanks to its robust metal chassis and a wide ambient temperature range from 0 to 50 degree, the DH110 runs reliably cool and stable for a long time operation. With built-in USB 2.0, RS232/422/485, and PS/2 I/O ports, the DH110 has strong connectivity for peripherals to meet the demands of vertical applications.

Short summary description Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black:
This short summary of the Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle XPC slim DH110, 3.9 GHz, Intel® Core™ i3, i3-7100, 8 GB, 256 GB, Windows 10 IoT Core

Long summary description Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black:
This is an auto-generated long summary of Shuttle XPC slim DH110 Intel® Core™ i3 i3-7100 8 GB DDR3L-SDRAM 256 GB SSD Windows 10 IoT Core Mini PC Black based on the first three specs of the first five spec groups.

Shuttle XPC slim DH110. Processor frequency: 3.9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 IoT Core. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100
Processor cores
2
Processor threads
4
Processor frequency *
3.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Thermal Design Power (TDP)
51 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
S0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR3L-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
2x SO-DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
PS/2 ports quantity
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
DC-in jack
Yes
RS‐232/422 port
Yes
Design
Chassis type *
Mini PC
Design
Volume
1.3 L
VESA mounting
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® H110
Audio chip
Realtek ALC662
Product type *
Mini PC
Software
Operating system installed *
Windows 10 IoT Core
Drivers included
Yes
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR35C
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97455
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
90 W
Power supply input voltage
100 - 240 V
Weight & dimensions
Width *
165 mm
Depth *
190 mm
Height *
43 mm
Packaging content
Display included *
No
Cables included
AC
VESA mount included
Yes
Manual
Yes