SHOKZ logo

SHOKZ OpenMove Headphones Wireless Ear-hook Calls/Music USB Type-C Bluetooth Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122163
Info modified on:
26 Jan 2025, 14:20:14
Short summary description SHOKZ OpenMove Headphones Wireless Ear-hook Calls/Music USB Type-C Bluetooth Blue:

SHOKZ OpenMove, Wireless, Calls/Music, 20 - 20000 Hz, 29 g, Headphones, Blue

Long summary description SHOKZ OpenMove Headphones Wireless Ear-hook Calls/Music USB Type-C Bluetooth Blue:

SHOKZ OpenMove. Product type: Headphones. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 29 g. Product colour: Blue

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.