Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Optical Black
- - USB Type-A
- - Buttons quantity: 3
More>>>
Short summary description Shintek FMO32166 mouse USB Type-A Optical:
This short summary of the Shintek FMO32166 mouse USB Type-A Optical data-sheet is auto-generated and uses the product title and the first six key specs.
Shintek FMO32166, Optical, USB Type-A, Black
Long summary description Shintek FMO32166 mouse USB Type-A Optical:
This is an auto-generated long summary of Shintek FMO32166 mouse USB Type-A Optical based on the first three specs of the first five spec groups.
Shintek FMO32166. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3. Product colour: Black