Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Ethernet
- - 100 Mbit/s
- - Internal
Warranty:
2 Years
Long product name Shintek FCE32158 network card Internal Ethernet 100 Mbit/s
:
PCI LAN 10/100, RJ-45, IEEE 802.3, IEEE 802.3u
The long product name of Shintek FCE32158 network card Internal Ethernet 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PCI LAN 10/100, RJ-45, IEEE 802.3, IEEE 802.3u
More>>>
Short summary description Shintek FCE32158 network card Internal Ethernet 100 Mbit/s:
This short summary of the Shintek FCE32158 network card Internal Ethernet 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Shintek FCE32158, Internal, Wired, PCI, Ethernet, 100 Mbit/s, Grey
Long summary description Shintek FCE32158 network card Internal Ethernet 100 Mbit/s:
This is an auto-generated long summary of Shintek FCE32158 network card Internal Ethernet 100 Mbit/s based on the first three specs of the first five spec groups.
Shintek FCE32158. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product colour: Grey