location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XV-Z2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XV-Z2000E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 1200 ANSI lumens
  • - Lamp 3000 h
  • - SXGA (1280x1024) 2500:1
  • - Screen size compatibility: 1016 - 5080 mm (40 - 200")
  • - 360 W
Long product name Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024) :
The long product name of Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XV-Z2000 High Definition DLP Projector, High Contrast Ratio of 2500:1, 1200 ANSI Lumen, Native 720p High Definition Capability, Sealed Optics
More>>>
Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024):
The official description of Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Utilizing the DLP™ HD2+ chip from Texas Instruments and with a resolution of 1280 x 720, the XV-Z2000 delivers high-brightness pictures of 2500:1 high contrast and 1200 ANSI lumen for home theatre entertainment.

High Contrast Ratio of 2500:1 in High Contrast Mode

Employing a thoroughly developed optical engine with the reflective device of DMD™ that can prevent light from coming through by controlling mirror angles, the XV-Z2000 enhances fine, detailed differences between darkest and lightest colours and provides superior black level reproduction. Real blacks and clearly reproduced subtle colours provide impressively beautiful pictures.

1200 ANSI Lumen in High Brightness Mode

Incorporating Sharp optoelectronics technology, the XV-Z2000 provides 1200 ANSI lumen brightness in high brightness mode to enjoy large-screen pictures.

Native 720p High Definition Capability

The XV-Z2000 provides high-quality images from DVD, HDTV and DTV (480P, 720P, 1080i, with 4:3 and 16:9 aspect ratios) by receiving RGB signals and component signals (Y, PB, PR).

Sealed Optics

The optical mechanism of DLP™ system projectors is sealed in its structure, preventing dust, dirt and smoke from entering core parts of the optics.

Long-Life DMD™ Panel

DMD™ silicon chip formation with finely structured mirrors provides stable performance and delivers high-quality pictures for longer periods. The DMD™ chip in the XV-Z2000 achieves a lifetime of 20,000 hours*2.

5X Speed Colour Wheel

The colour wheel capable of x5 speed (by rotating the colour wheel with 6-part colour at x2.5 speed) renders colour breaking imperceptible to the human eye.

Short Throw Lens (Optical 1.5X Zoom Lens)

The newly developed Short Throw Lens achieves 60-inch large screen projection even from the short distance of 1.42 m. In addition, the projector can be mounted more flexibly with the 1.5x zoom lens.

Back-lit Remote Control and Easy-to-Use Operation Buttons

The phosphorescent buttons and intuitive button layout make remote control smooth and easy even in dark rooms.

DVI/HDCP Terminal

Use of DVI-I terminals, the interface for digital content compatible with copy protection signals (HDCP), delivers all-digital projection from input straight through to the projected picture without picture loss which usually occurs from A/D and D/A conversion or from digital cinemas using DLP™. As well, this helps to build a Home Theatre PC environment using a computer with a DVI output terminal for DVD entertainment.

Supplied Accessories:
10m video cable (E-version only), 21-pin scart adaptor (E-version only), lens cap, terminal cover, power cord,
phosphorescent remote control

Short summary description Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024):
This short summary of the Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp XV-Z2000, 1200 ANSI lumens, SXGA (1280x1024), 2500:1, 1016 - 5080 mm (40 - 200"), 2.6 - 3.9 m, Lamp

Long summary description Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024):
This is an auto-generated long summary of Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024) based on the first three specs of the first five spec groups.

Sharp XV-Z2000. Projector brightness: 1200 ANSI lumens, Projector native resolution: SXGA (1280x1024), Contrast ratio (typical): 2500:1. Light source type: Lamp, Service life of light source: 3000 h, Lamp type: SHP. Market positioning: Home cinema. Power consumption (typical): 360 W. Weight: 4.3 kg

Projector
Screen size compatibility *
1016 - 5080 mm (40 - 200")
Projection distance
2.6 - 3.9 m
Projector brightness *
1200 ANSI lumens
Projector native resolution *
SXGA (1280x1024)
Contrast ratio (typical) *
2500:1
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
SHP
Lamp power
275 W
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
360 W
Weight & dimensions
Weight *
4.3 kg
Other features
Dimensions (WxDxH)
310 x 287 x 104 mm
Power requirements
100-240V AC, 50/60Hz
I/O ports
2x component, 1x RCA video, 1x S-video, DVI-I (analogue component, digital & analogue RGB) x 1
Video in
XGA, Mac 19” (in intelligent compression), SVGA/VGA, Mac 16”/13”
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:17:22
Uk has collected 8 expert reviews for Sharp XV-Z2000 data projector 1200 ANSI lumens SXGA (1280x1024) and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
T3.com
Updated:
2011-09-24 05:17:00
With Sky due to launch High Definition TV in the UK next year, anyone looking for a home cinema projector should be seriously considering one from the new generation that supports HDTV signals. - This hefty beast from Sharp is a bit special because i...
80%
goodgearguide.com.au
Updated:
2011-11-14 01:29:28
Sharps SharpVision XV-Z2000 projector home theatre projector is a serious piece of kit, boasting multiple inputs, outstanding image quality and extremely quiet operation.
90%
avguide.com
Updated:
2011-09-24 05:16:54
For many years a leader in LCD front projection, Sharp took the plunge into DLP (Digital Light Processing) display technology in the fall of 2001, when the first 1280x720 DLP chipsets became available from Texas Instruments. Since then it has been a...
Bottom line The old adage that “you get what you pay for” doesn’t apply to the XVZ2000. For what this projector costs you get a lot of performance. Is it perfect? No, of course not. But $4499 is currently the best price you will find on an HD2+ single-chip DLP pro...
0%
ultimateavmag.com
Updated:
2011-09-24 05:17:07
Sharps XV-Z2000 front DLP projector raised more than a few eyebrows when it first appeared at CEDIA Expo 2004. Was this indeed the first 1280x720 HD2+ DLP projector for less than $5000? If so, it would represent a seismic but long overdue change in DL...
0%
projectorcentral.com
Updated:
2011-09-24 05:17:12
The Z2000 is an HD2+ DLP projector with superb color balance and saturation, and is one of the brighter projectors in this category. It also offers power zoom and focus. At its low price the Z2000 delivers more home theater value than any Sharp product ye...
100%
Brand Image Product code Product Stock Price from
Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480) Sharp XV-Z10E data projector 1000 ANSI lumens LCD WVGA (854x480)
(show image)
XV-Z10E XV-Z10E
Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024) Sharp XV-Z12000 data projector 900 ANSI lumens SXGA (1280x1024)
(show image)
XV-Z12000E XV-Z12000
Sharp XV-Z200 data projector 700 ANSI lumens XGA (1024x768) Sharp XV-Z200 data projector 700 ANSI lumens XGA (1024x768)
(show image)
XV-Z200E XV-Z200
Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768) Sharp XV-Z201 data projector 700 ANSI lumens XGA (1024x768)
(show image)
XV-Z201E XV-Z201