location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UXC70BK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-C70BK show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:20:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Standard Yield
  • - 1 pc(s)
Long product name Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black :
The long product name of Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sharp Ink Cartridge Black, Standard Capacity, 14ml, 600 pages, 1-pack
More>>>
Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black:
The official description of Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sharp Ink Cartridge Black, Standard Capacity, 14ml, 600 pages, 1-pack.

Short summary description Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black:
This short summary of the Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp UXC70BK, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black:
This is an auto-generated long summary of Sharp UXC70BK ink cartridge 1 pc(s) Original Standard Yield Black based on the first three specs of the first five spec groups.

Sharp UXC70BK. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Features
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand Image Product code Product Stock Price from
Sharp AJ-T21LC ink cartridge Original Photo cyan Sharp AJ-T21LC ink cartridge Original Photo cyan
(show image)
AJ-T21LC AJ-T21LC
Sharp AJ-T20M ink cartridge Original Standard Yield Magenta Sharp AJ-T20M ink cartridge Original Standard Yield Magenta
(show image)
AJ-T20M AJ-T20M