Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp UX-B800 fax machine Inkjet 14.4 Kbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UX-B800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UX-B800
Category
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3848
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:28:55
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sharp UX-B800 fax machine Inkjet 14.4 Kbit/s:
This short summary of the Sharp UX-B800 fax machine Inkjet 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp UX-B800, Inkjet, 14.4 Kbit/s, 6 sec/page, MH, MMR, MR, 99 copies, 70 - 200%

Long summary description Sharp UX-B800 fax machine Inkjet 14.4 Kbit/s:
This is an auto-generated long summary of Sharp UX-B800 fax machine Inkjet 14.4 Kbit/s based on the first three specs of the first five spec groups.

Sharp UX-B800. Type: Inkjet, Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page. Maximum number of copies: 99 copies, Copier resize: 70 - 200%. Standard input capacity: 200 sheets, Auto document feeder (ADF) input capacity: 20 sheets. ISO A-series sizes (A0...A9): A4. Dimensions (WxDxH): 380 x 280 x 156 mm, Weight: 5 kg

Fax
Type *
Characteristics of the device.
Inkjet
Colour faxing *
A fax is an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links. Colour faxing means that the fax is printed in colour.
No
Modem speed *
The speed at which data is transferred by a modem.
14.4 Kbit/s
Fax transmission speed
6 sec/page
Fax coding methods
MH, MMR, MR
Fax speed dialing (max numbers)
Maximum number of phone numbers storable in memory
63
Copying
Maximum number of copies
99 copies
Copier resize
70 - 200%
Greyscale levels
64
Input capacity
Standard input capacity
The number of sheets of paper that can be held by a device.
200 sheets
Input capacity
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
20 sheets
Paper handling
ISO A-series sizes (A0...A9)
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
380 x 280 x 156 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
40 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
6.8 W
Other features
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
10Base-T, IEEE802.3
Maximum resolution
Maximum printing resolution.
600 x 600 DPI
Letter
Yes
Customer service details