location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Home Appliances Check ‘Sharp Home Appliances’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJ-F800SPBK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJ-F800SPBK show
Show alternative article codes used in the online market place
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Sharp Home Appliances’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp Home Appliances: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:01:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding 605 L Black
  • - 394 L
  • - 211 L 9.5 kg/24h 4*
  • - ST
  • - 38 dB
  • - 460 kWh
  • - 114 kg
Long product name Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black :
The long product name of Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SJ-F800SPBK, total capacity 605L, energy efficiency A+, black, No Frost
More>>>
Short summary description Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black:
This short summary of the Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Home Appliances SJ-F800SPBK, Freestanding, Black, 605 L, ST, 38 dB, 394 L

Long summary description Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black:
This is an auto-generated long summary of Sharp Home Appliances SJ-F800SPBK side-by-side refrigerator Freestanding 605 L Black based on the first three specs of the first five spec groups.

Sharp Home Appliances SJ-F800SPBK. Appliance placement: Freestanding, Product colour: Black. Total net capacity: 605 L, Climate class: ST, Noise level: 38 dB. Fridge net capacity: 394 L. Freezer net capacity: 211 L, Freezing capacity: 9.5 kg/24h, Storage time during power failure: 11 h. Annual energy consumption: 460 kWh, Energy usage: 1.26 kWh/24h