location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PN-LE801
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PN-LE801 show
Show alternative article codes used in the online market place
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:57
The date of the most recent change of this product data-sheet in Icecat.
Sharp PN-LE801 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital signage flat panel Black
  • - 2.03 m (80") 1920 x 1080 pixels LCD 350 cd/m²
  • - 4 ms
  • - Ethernet LAN
  • - Built-in speaker(s)
Long product name Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black :
The long product name of Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80", 1920x1080, UV2A LCD, 350 cd/m², 4 ms, 3x HDMI, VGA, YPbPr/YCbCr, RCA, 3.5mm, RS-232C, USB, RJ-45
More>>>
Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black:
The official description of Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bigger Screen, Slimmer Bezel
Fit more screen in less space with the PN-LE801 commercial LCD Displays. Streamlined for a pleasing appearance and minimal protruding parts, the PN-LE801weighs only 110.2 lbs. A bezel thickness of only 5/8" makes for easy placement in offices, public places, stores and other commercial establishments. The PN-LE801 has a 14 percent greater viewing area than a 75" class screen.

Three (3) HDMI inputs let you connect multiple HD sources including digital signage and cable boxes. A powerful RS-232C command set permits flexible remote control capabilities from connected devices. A built-in USB port lets you present a variety of digital content. Simply insert a USB memory device into the monitor and the built-in media player starts playing your photos, music and videos, right away.
Built-In Speakers for Powerful Audio

Powerful 20W audio features high fidelity so all of your scenes sound as breathtaking as they look.
Unique Wallpaper Mode

When the unit is turned off, Wallpaper Mode lets you display virtually any image you choose on the screen at a reduced light level that mirrors museum conditions, so your screen blends beautifully into your installed environment - all at extremely low power.

Short summary description Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black:
This short summary of the Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PN-LE801, Digital signage flat panel, 2.03 m (80"), LCD, 1920 x 1080 pixels

Long summary description Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black:
This is an auto-generated long summary of Sharp PN-LE801 Signage Display Digital signage flat panel 2.03 m (80") LCD 350 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Sharp PN-LE801. Product design: Digital signage flat panel. Display diagonal: 2.03 m (80"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
2.03 m (80")
Display technology *
LCD
Display resolution *
1920 x 1080 pixels
Display brightness *
350 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
4 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
4000000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Pixel pitch
0.9225 x 0.9225 mm
Ports & interfaces
HDMI ports quantity *
3
DVI port *
No
VGA (D-Sub) input ports
1
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
2
Audio (L/R) out
1
PC Audio in
Yes
Ports & interfaces
RS-232C
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Performance
Purpose *
Corporate
TV tuner integrated
No
Analog signal format system
NTSC, NTSC M, PAL M, PAL N
Digital signal format system
ATSC
Power
Power consumption (typical) *
290 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
1816 mm
Depth
114 mm
Height
1055 mm
Weight
50 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Country Distributor
United Kingdom 1 distributor(s)