Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PA-VR10E-PC Digital Voice Recorder dictaphone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA-VR10E-PC Digital Voice Recorder
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAVR10PC
Category
Small devices which records audio (normally speech) and can play it back at a later time.
Dictaphones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3852
This statistic is based on the 86438 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84462 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:56
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sharp PA-VR10E-PC Digital Voice Recorder dictaphone:
This short summary of the Sharp PA-VR10E-PC Digital Voice Recorder dictaphone data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PA-VR10E-PC Digital Voice Recorder, 28 h, 64 MB, LCD, USB, Mini-USB B, 65 g

Long summary description Sharp PA-VR10E-PC Digital Voice Recorder dictaphone:
This is an auto-generated long summary of Sharp PA-VR10E-PC Digital Voice Recorder dictaphone based on the first three specs of the first five spec groups.

Sharp PA-VR10E-PC Digital Voice Recorder. Maximum recording time: 28 h. Internal memory: 64 MB. Display type: LCD. Interface: USB, USB connector type: Mini-USB B. Weight: 65 g

Audio
Maximum recording time *
The longest time that can be recorded by the device.
28 h
Memory
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
64 MB
Display
Display type
Type of display (screen) e.g. LCD.
LCD
Ports & interfaces
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
USB connector type
The type of USB connector/port that this product has.
Mini-USB B
Battery
Number of batteries supported
The number of batteries that can be used with the product.
2
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
65 g
Indication
LED record/playback
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
31 x 16.8 x 111 mm
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Customer service details