Sharp logo

Sharp 19 inch LCD Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20054
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Sharp 19 inch LCD Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White:

Sharp 19 inch LCD Monitor, 48.3 cm (19"), 1280 x 1024 pixels, 25 ms, White

Long summary description Sharp 19 inch LCD Monitor computer monitor 48.3 cm (19") 1280 x 1024 pixels White:

Sharp 19 inch LCD Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.