Sharp logo

Sharp LL-191A-B computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44274
Info modified on:
19 Feb 2024, 19:05:14
Short summary description Sharp LL-191A-B computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Black, Silver:

Sharp LL-191A-B, 48.3 cm (19"), 1280 x 1024 pixels, LCD, LCD, 16 ms, Black, Silver

Long summary description Sharp LL-191A-B computer monitor 48.3 cm (19") 1280 x 1024 pixels LCD Black, Silver:

Sharp LL-191A-B. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.