Sharp logo

Sharp LL172GW (White) 17 inch LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12822
Info modified on:
19 Feb 2024, 19:06:04
Short summary description Sharp LL172GW (White) 17 inch LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Sharp LL172GW (White) 17 inch LCD Monitor, 43.2 cm (17"), 1280 x 1024 pixels, 16 ms, White

Long summary description Sharp LL172GW (White) 17 inch LCD Monitor computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Sharp LL172GW (White) 17 inch LCD Monitor. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.