Sharp logo

Sharp LL 151-3D - flat panel display - TFT - 15" computer monitor 38.1 cm (15") 1024 x 768 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12210
Info modified on:
19 Feb 2024, 19:05:42
Short summary description Sharp LL 151-3D - flat panel display - TFT - 15" computer monitor 38.1 cm (15") 1024 x 768 pixels Black:

Sharp LL 151-3D - flat panel display - TFT - 15", 38.1 cm (15"), 1024 x 768 pixels, 25 ms, Black

Long summary description Sharp LL 151-3D - flat panel display - TFT - 15" computer monitor 38.1 cm (15") 1024 x 768 pixels Black:

Sharp LL 151-3D - flat panel display - TFT - 15". Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 25 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 115°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.