Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-46LE925E + LC-19LE320EBK 46" Full HD 3D Wi-Fi Black LED TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-46LE925E + LC-19LE320EBK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-46LE925E_LC-19LE320EBK
Category
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used:\
\
- White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form)\
\
- An array of LEDs arranged behind the screen whose brightness are not controlled individually.\
\
- A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
LED TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5154
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sharp LC-46LE925E + LC-19LE320EBK 46" Full HD 3D Wi-Fi Black LED TV:
This short summary of the Sharp LC-46LE925E + LC-19LE320EBK 46" Full HD 3D Wi-Fi Black LED TV data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp LC-46LE925E + LC-19LE320EBK, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black
Long summary description Sharp LC-46LE925E + LC-19LE320EBK 46" Full HD 3D Wi-Fi Black LED TV :

Sharp LC-46LE925E + LC-19LE320EBK. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Aspect ratio: 16:9. Digital signal format system: DVB-C,DVB-S,DVB-S2,DVB-T. Wi-Fi, Ethernet LAN. Colour of product: Black

This is an auto-generated long summary of Sharp LC-46LE925E + LC-19LE320EBK 46" Full HD 3D Wi-Fi Black LED TV based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-07
Testseek has collected 11 expert reviews for Sharp LC-46LE925E + LC-19LE320EBK and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
homecinemachoice.com
Updated:
2013-09-18
Sharp's Quattron technology greatly impressed me when it made its debut back in May. The only problem was that it appeared at the time when most other brands were busy launching headline-grabbing 3D sets, so that the brand's additional yellow sub-pixel go...
Good Quattron tech produces outstanding colours, good contrast, classy, curved design...
Bad 3D images blighted by crosstalk noise, SD broadcasts look a bit rough, Performance: 4/5, Design: 5/5, Features: 4/5, Overall: 4/5...
80%
trustedreviews.com
Updated:
2011-09-24
While Sharp’s 60LE925E might not be the first 60in+ 3D TV we’ve seen, it’s arguably the most intriguing. First, it’s Sharp’s very first 3D set, sneaking out months ahead of smaller 3D screens slated for release next spring. So it should give us...
80%
techradar.com
Updated:
2011-09-24
While everyone else was getting busy with their debut 3D TVs, Sharp was ploughing a lonely – though far from futile – furrow with its first Quattron TVs.These, uniquely, added a fourth yellow sub-pixel to the standard trio of red, green and blue. The L...
Good Massive, exceptionally bright and wonderfully colourful 3D and HD pictures, Nicely designed, Plenty of connections and features, Outstanding onscreen menu system...
Bad Crosstalk noise with 3D, Video noise with standard-def broadcasts...
Bottom line While everyone else was getting busy with their debut 3D TVs, Sharp was ploughing a lonely – though far from futile – furrow with its first Quattron TVs.These, uniquely, added a fourth yellow sub-pixel to the standard trio of red, green and blue. The L...
80%
techradar.com
Updated:
2011-09-24
While everyone else was getting busy with their debut 3D TVs, Sharp was ploughing a lonely–though far from futile–furrow with its first Quattron TVs.These, uniquely, added a fourth yellow sub-pixel to the standard trio of red, green and blue. The L...
Good Massive, exceptionally bright and wonderfully colourful 3D and HD pictures, Nicely designed, Plenty of connections and features, Outstanding onscreen menu system...
Bad Crosstalk noise with 3D, Video noise with standard-def broadcasts...
Bottom line While everyone else was getting busy with their debut 3D TVs, Sharp was ploughing a lonely–though far from futile–furrow with its first Quattron TVs.These, uniquely, added a fourth yellow sub-pixel to the standard trio of red, green and blue. The L...
80%
whathifi.com
Updated:
2011-09-24
’s last big win in these pages was some time ago, there have recently been a couple of models that have impressed us – including this one. The thing is, while back in January this looked like a rather affordable big-screen 3D display, the appearances o...
Good Vibrant but natural colours, decent detail and contrast, good scaler, reasonable sound...
Bad Reflective panel, no Freeview HD, backlight isn’t even, iffy EPG, imperfect motion...
60%
Show all