Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-46LE820E + LC-19LE320EBK 46" Full HD Black LCD TV

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-46LE820E + LC-19LE320EBK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-46LE820E_LC-19LE320EBK
Category
LCD is a technology for displaying images. LCD screens are flat, thin and have a reasonably high resolution and are therefore much used as computer monitor, but are also very suitable for use in a television!
LCD TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 19 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5200
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 19-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 09 Dec 2017 15:32:59
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sharp LC-46LE820E + LC-19LE320EBK 46" Full HD Black LCD TV:
This short summary of the Sharp LC-46LE820E + LC-19LE320EBK 46" Full HD Black LCD TV data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp LC-46LE820E + LC-19LE320EBK, 116.8 cm (46"), Full HD, 1920 x 1080 pixels, 450 cd/m², 100 Hz, Black
Long summary description Sharp LC-46LE820E + LC-19LE320EBK 46" Full HD Black LCD TV :

Sharp LC-46LE820E + LC-19LE320EBK. Display diagonal: 116.8 cm (46"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², High frequency rate: 100 Hz. Tuner type: Analogue & Digital. Electronic Programme Guide (EPG). VESA mounting. Colour of product: Black

This is an auto-generated long summary of Sharp LC-46LE820E + LC-19LE320EBK 46" Full HD Black LCD TV based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.