location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-46LE810E + LC-19LE320EBK 116.8 cm (46") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-46LE810E + LC-19LE320EBK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-46LE810E_LC-19LE320EBK
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-46LE810E + LC-19LE320EBK 116.8 cm (46") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 450 cd/m² 4 ms
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 400 x 400 mm
  • - 85 W
More>>>
Short summary description Sharp LC-46LE810E + LC-19LE320EBK 116.8 cm (46") Full HD Black 450 cd/m²:
This short summary of the Sharp LC-46LE810E + LC-19LE320EBK 116.8 cm (46") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-46LE810E + LC-19LE320EBK, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black

Long summary description Sharp LC-46LE810E + LC-19LE320EBK 116.8 cm (46") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Sharp LC-46LE810E + LC-19LE320EBK 116.8 cm (46") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-46LE810E + LC-19LE320EBK. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Response time
4 ms
Native refresh rate
100 Hz
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio system
Virtual / Dolby Surround
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
2000 pages
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
RS-232 ports
1
SCART ports quantity
1
Common interface (CI) *
Yes
HDMI ports quantity *
4
RGB ports quantity
1
Management features
Electronic Programme Guide (EPG)
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
85 W
Power consumption (standby) *
0.2 W
Weight & dimensions
Width (with stand)
1127 mm
Depth (with stand)
340 mm
Height (with stand)
734 mm
Weight (with stand)
26 kg
Width (without stand)
1127 mm
Depth (without stand)
39 mm
Height (without stand)
785 mm
Packaging content
Remote control included
Yes
Other features
Built-in speaker(s)
Yes
Power requirements
220-240V, 50/60Hz
Number of AV connections
1