location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-46LE540E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-46LE540E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019739366
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46")
  • - Full HD 1920 x 1080 pixels
  • - 450 cd/m² 5000:1
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Ethernet LAN
  • - VESA mounting 400 x 400 mm
  • - 54 W
Long product name Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m² :
The long product name of Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46", 1920 x 1080, 450cd/m2, 5000:1, 6ms,DVB-C/DVB-T, 4 x HDMI v1.4, 1 x SCART, AV In, Component In, Digital Audio, CI+, 1 x VGA, 1 x RJ-45, LAN, USB, Black
More>>>
Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m²:
The official description of Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AQUOS LE540 series uses the very latest Sharp image technology to give you the best possible viewing experience, no matter what you’re watching. With its media player for USB and DLNA, its recording capability via USB, YouTube leanback and the support for HbbTV the AQUOS LE540 turns into a real multimedial talent for your living room.

Short summary description Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m²:
This short summary of the Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-46LE540E, 116.8 cm (46"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m²:
This is an auto-generated long summary of Sharp LC-46LE540E TV 116.8 cm (46") Full HD Black 450 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-46LE540E. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 450 cd/m², Contrast ratio (typical): 5000:1. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black

Display
Display diagonal *
116.8 cm (46")
HD type *
Full HD
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
450 cd/m²
Contrast ratio (typical) *
5000:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1920 x 1080 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Lifestyle apps
Skype
Audio
Number of speakers *
2
RMS rated power *
10 W
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
DIVX
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
PC Audio in
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
1081 mm
Depth (with stand)
265 mm
Height (with stand)
705 mm
Weight (with stand)
19.7 kg
Width (without stand)
1081 mm
Depth (without stand)
40 mm
Height (without stand)
654 mm
Packaging content
Remote control included
Yes
Remote control type
RRMCGB028WJSA
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
79 kWh
HDMI
Yes
Backlight
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+