Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-40LE540E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-40LE540E show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20287
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 03 Jun 2018 22:10:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black :
The short editorial description of Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black

101.6 cm (40"), 1920 x 1080, 400cd/m2, 5000:1, DVB-C/DVB-T, 4 x HDMI V1.4, 1 x SCART, AV In, Component In, CI+, VGA, 1 x RJ-45, WLAN, LAN, USB, Black
More>>>
Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black:
The official marketing text of Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black as supplied by the manufacturer

The AQUOS LE540 series uses the very latest Sharp image technology to give you the best possible viewing experience, no matter what you’re watching. With its media player for USB and DLNA, its recording capability via USB, YouTube Leanback and the support for HbbTV the AQUOS LE540 turns into a real multimedial talent for your living room.

Short summary description Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black:
This short summary of the Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-40LE540E, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Sharp LC-40LE540E. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Display brightness: 400 cd/m², Response time: 6 ms, Contrast ratio (typical): 5000:1. Digital signal format system: DVB-C,DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
101.6 cm (40")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
3D *
The device can be used with 3D technology.
No
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1920 x 1080 pixels
Screen shape *
Flat
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
6 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
5000:1
LED backlighting type
Backlighting is the illumination of a screen e.g. LCD (liquid crystal display). There are several types of backlighting with LEDs, e.g. full array, edge lit.
Edge-LED
Supported video modes
The video modes that can be displayed by the device.
1080p
Supported graphics resolutions
The graphic resolutions that can be displayed by the device. The graphic resolution describes the width and height dimensions of a display, such as a computer monitor, measured in pixels.
1920 x 1080 (HD 1080)
Display diagonal (metric)
This is the size of the display screen, measured diagonally.
102 cm
TV tuner
Tuner type *
The type of radio tuner e.g. analog, digital.
Analog & Digital
Analog signal format system *
The supported protocols for exchanging analog signals.
NTSC,PAL,SECAM
Digital signal format system *
The protocols supported for exchange of digital signal.
DVB-C,DVB-T
Smart TV
Smart TV *
Smart TV features access to a large number of channels that offer TV programs, movies, and music without the need to connect a TV antenna or subscribe to a cable/satellite service. Some smart TVs provide web browsing, gaming, and access to compatible media content stored on computers.
Yes
Video apps
YouTube
Audio
Built-in speaker(s) *
The device contains speaker(s) to produce sound.
Yes
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
10 W
Networking
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi ready
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
400 x 400 mm
Performance
Teletext function *
The TV has Teletext, which is a means of sending text and diagrams to a properly equipped television screen by use of one of the vertical blanking interval lines that together form the dark band dividing pictures horizontally on the television screen. It offers a range of text-based information, typically including news, weather and TV schedules. Subtitle (or closed captioning) information is also transmitted within the television signal (usually accessed by pressing 888 on the remote control.
Yes
Ports & interfaces
HDMI ports quantity *
The number of sockets (ports) for HDMI connections. HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
4
Ports & interfaces
PC in (D-Sub) *
The socket (port) to receive input from a PC via a D-sub, which is a connector with a characteristic D-shaped metal shield.
Yes
DVI port *
Digital Visual Interface (DVI) is a video display interface to connect a video source to a display device, such as a computer monitor.
No
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
1
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
1
Component video (YPbPr/YCbCr) in *
The number of sockets (ports) for RF (radio frequency) connections into the product.
1
Composite video in *
The socket (port) for the composite video input (white cable).
1
Headphone outputs *
Number of sockets /ports where headphones are connected.
1
Common interface Plus (CI+) *
In Digital Video Broadcasting, the Common Interface (CI) is a technology which allows separation of conditional access functionality from a digital TV receiver-decoder (Host) into a removable conditional access module (CAM). CI+ or Common Interface Plus implements a form of copy protection between a Conditional Access Module (CAM) and the television receiver (Host). CI+ is backward compatible with CIv1. Old television receivers, which have CIv1 CI-slot, can be used with CI+ CAM and vice versa, but for viewing only those of TV programs which are not marked as CI+ protected.
Yes
HDMI version
1.4
VGA (D-Sub) ports quantity
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
PC Audio in
The socket (port) for the PC audio input.
Yes
Digital audio optical out
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Card reader integrated
The device includes a card reader e.g. a card reader in the disk bay of a computer or thin client to permit log-on using smart/pin cards.
Yes
Compatible memory cards
Types of memory cards which can be used with this product.
SD
Management features
Electronic Programme Guide (EPG)
An Electronic Programme Guide (EPG) allows device users to navigate scheduling information menus interactively, selecting and discovering programming by time, title, station, or genre using an input device such as a keypad, computer keyboard, or TV remote control. Its interactive menus are generated entirely within local receiving or display equipment using raw scheduling data sent by individual broadcast stations or centralized scheduling information providers. A typical IPG provides information covering the next 7 or 14 days.
Yes
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
A+
Annual energy consumption *
The amount of energy used by the product per year.
64 kWh
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
44 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
0.5 W
Certificates
Digital Living Network Alliance (DLNA) certified *
The product has been certified by the Digital Living Network Alliance (DLNA), which is a non-profit collaborative trade organization established by Sony in June 2003 that is responsible for defining interoperability guidelines to enable sharing of digital media between multimedia devices
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
947 mm
Depth *
The distance from the front to the back of something.
40 mm
Height *
The measurement of the product from head to foot or from base to top.
579 mm
Width (with stand)
947 mm
Depth (with stand)
242 mm
Height (with stand)
630 mm
Weight with stand
14.4 kg
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
Uk has collected 2 expert reviews for Sharp LC-40LE540E TV 101.6 cm (40") Full HD Smart TV Wi-Fi Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
Nl heeft 2 proffesionele recensies voor Sharp LC-40LE540E tv 101,6 cm (40") Full HD Smart TV Wi-Fi Zwart verzameld, maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
Fr a recueilli 2 avis d’experts pour Sharp LC-40LE540E TV 101,6 cm (40") Full HD Smart TV Wifi Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
De hat 2 Expertenmeinungen für Sharp LC-40LE540E Fernseher 101,6 cm (40 Zoll) Full HD Smart-TV WLAN Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
Testseek ha raccolto 2 recensioni d aparte di esperti per Sharp LC-40LE540E TV 101,6 cm (40") Full HD Smart TV Wi-Fi Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
Es ha coleccionado 2 opiniones de expertos para Sharp LC-40LE540E TV 101,6 cm (40") Full HD Smart TV Wifi Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
Dk har samlet 2 ekspertanmeldelser for Sharp LC-40LE540E TV 101,6 cm (40") Fuld HD Smart TV Wi-Fi Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:44:40
Se har samlat in 2 experttester för Sharp LC-40LE540E TV-apparat 101,6 cm (40") Full HD Smart-TV Wi-Fi Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:57:33
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:57:33
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:57:33
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:57:33
0%
Source Review comments Score
computerbild.de
Updated:
2013-07-01 03:44:40
Obwohl Sharp kein Neuling im Fernsehergeschäft ist, stehen TV-Geräte des japanischen Herstellers in der Gunst der Käufer nicht an erster Stelle. Ob der Sharp LC-40LE540E daran etwas ändern kann, lesen Sie im Test...
0%
rtvmaniak.pl
Updated:
2016-12-29 23:57:33
Sharp LC-40LE540E cieszy się coraz większym zainteresowaniem osób poszukujących niedrogiego 40-calowego telewizora , niekoniecznie 3D. Czy faktycznie model jest tak dobry? W jednym sklepie internetowym dodawano do niego niedawno za darmo, m.in. HDMI. Zoba...
0%
Show all
Customer service details