Sharp logo

Sharp LC-32GA6E TV 81.3 cm (32") HD Silver 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164278
Info modified on:
14 Mar 2024, 15:16:08
Long product name Sharp LC-32GA6E TV 81.3 cm (32") HD Silver 450 cd/m²:

32" LCD TV, LC-32GA6E

Sharp LC-32GA6E TV 81.3 cm (32") HD Silver 450 cd/m²:

Key features:
HD Ready
Newly Developed Real 16x9 ( 1366 x 768 ) LCD Panel
High Brightness 450cd/m2 ,High Contrast 800:1
Advanced Super View and Black TFT LCD Panel
Quickshoot Technology for High Speed Moving Images
Wide Viewing Angle H: 170°, V: 170°
Virtual Dolby Surround
NICAM/A2 Stereo Sound
Built-In TELETEXT Circuit
Built-In FM Radio

Short summary description Sharp LC-32GA6E TV 81.3 cm (32") HD Silver 450 cd/m²:

Sharp LC-32GA6E, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Sharp LC-32GA6E TV 81.3 cm (32") HD Silver 450 cd/m²:

Sharp LC-32GA6E. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.