location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-22LE240E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-22LE240E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 55.9 cm (22") Edge-LED
  • - Full HD 1920 x 1080 pixels
  • - 250 cd/m² 8 ms
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - VESA mounting 75 x 75 mm
Long product name Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m² :
The long product name of Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22", 1920 x 1080, 250cd/m2, 25000:1, 8ms, DVB-C/DVB-T, 1 x HDMI V1.3, 1 x SCART, AV in, Component, Digital Audio Coax, VGA, CI+, USB, Black
More>>>
Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m²:
The official description of Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LE240 is a TV with plenty of features at an attractive price, but without compromising on sound and picture quality. The built-in Recorder and Media Player for USB connected devices make it a mulitmedia talent for videos, music and photos.

Short summary description Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m²:
This short summary of the Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-22LE240E, 55.9 cm (22"), 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m²:
This is an auto-generated long summary of Sharp LC-22LE240E TV 55.9 cm (22") Full HD Black 250 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-22LE240E. Display diagonal: 55.9 cm (22"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Edge-LED, Display brightness: 250 cd/m², Response time: 8 ms. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
HD type *
Full HD
LED backlighting type
Edge-LED
Screen shape *
Flat
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
250 cd/m²
Response time
8 ms
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
55 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Timeshift
Yes
Lifestyle apps
No
Audio
Number of speakers *
2
RMS rated power *
5 W
Built-in subwoofer
No
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
DIVX, H.264, MPEG2, MPEG4
USB recording
Yes
DVD player
No
Ports & interfaces
HDMI version
1.3
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
1
Card reader integrated
No
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (standby) *
0.5 W
Weight & dimensions
Width (with stand)
535 mm
Depth (with stand)
135 mm
Height (with stand)
379 mm
Weight (with stand)
5 kg
Width (without stand)
535 mm
Depth (without stand)
36 mm
Height (without stand)
347 mm
Packaging content
Remote control included
Yes
Remote control type
RC1910
Other features
3D
No
Built-in speaker(s)
Yes
Annual energy consumption
32 kWh
HDMI
Yes
Backlight
Yes
Wireless connection
No
Energy efficiency class (old)
A
Country Distributor
United Kingdom 1 distributor(s)