Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp EL-387V calculator Pocket Basic Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL-387V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL387V
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5340
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp EL-387V calculator Pocket Basic Grey :
The short editorial description of Sharp EL-387V calculator Pocket Basic Grey

EL387V Premium Desktop Calculator
More>>>
Sharp EL-387V calculator Pocket Basic Grey:
The official marketing text of Sharp EL-387V calculator Pocket Basic Grey as supplied by the manufacturer

The EL387V is one of Sharp’s premium desk top calculators and packs a number of useful features inside a slim and stylish body. It features a useful time calculation feature which is very useful for any business which needs to have accurate period calculations, for example, a human resources department or for a car leasing firm that needs to calculate the exact end date of a lease contract. To help minimise mistakes, the EL387V features a number of useful functions such as Answer Check and 3 digit punctuation.

To save unnecessary key presses, a Resume button is included which returns the calculator display to how it was before the power off had been automatically activated, and thus saves re-entering any data. Filled with so many features and with a stylish metallic finished front, the EL387V is set to become a firm favourite in the Sharp product range.

Short summary description Sharp EL-387V calculator Pocket Basic Grey:
This short summary of the Sharp EL-387V calculator Pocket Basic Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp EL-387V, Pocket, Basic, 12 digits, 1 lines, Grey

Long summary description Sharp EL-387V calculator Pocket Basic Grey:
This is an auto-generated long summary of Sharp EL-387V calculator Pocket Basic Grey based on the first three specs of the first five spec groups.

Sharp EL-387V. Form factor: Pocket, Type: Basic. Digits: 12 digits, Display number of lines: 1 lines. Product colour: Grey

Design
Form factor *
The shape or design of the product.
Pocket
Type *
Characteristics of the device.
Basic
Product colour *
The colour e.g. red, blue, green, black, white.
Grey
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Display number of lines *
The amount of lines in the display.
1 lines
Power
Number of batteries supported
The number of batteries that can be used with the product.
1
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR44
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
195 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
112 x 185 x 26.5 mm
Customer service details