location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp EL-2192RII calculator Pocket Printing White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL-2192RII
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL-2192RII show
Show alternative article codes used in the online market place
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp EL-2192RII calculator Pocket Printing White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing Pocket White
  • - 12 digits
  • - Print speed: 3 lpm
Long product name Sharp EL-2192RII calculator Pocket Printing White :
The long product name of Sharp EL-2192RII calculator Pocket Printing White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EL2192RII - 12 Digit
More>>>
Sharp EL-2192RII calculator Pocket Printing White:
The official description of Sharp EL-2192RII calculator Pocket Printing White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AC-Powered Desktop Calculator with Two-Color Printer.

Short summary description Sharp EL-2192RII calculator Pocket Printing White:
This short summary of the Sharp EL-2192RII calculator Pocket Printing White data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp EL-2192RII, Pocket, Printing, 12 digits, White

Long summary description Sharp EL-2192RII calculator Pocket Printing White:
This is an auto-generated long summary of Sharp EL-2192RII calculator Pocket Printing White based on the first three specs of the first five spec groups.

Sharp EL-2192RII. Form factor: Pocket, Type: Printing. Digits: 12 digits. Print speed: 3 lpm. Product colour: White

Design
Form factor *
Pocket
Type *
Printing
Product colour *
White
Display
Digits *
12 digits
Printing
Print speed
3 lpm
Weight & dimensions
Weight
1.32 kg
Dimensions (WxDxH)
227.8 x 77.7 x 335.7 mm