location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp EL-501XBVL calculator Pocket Scientific Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL-501XBVL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL-501XBVL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019707723
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp EL-501XBVL calculator Pocket Scientific Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scientific Pocket Black
  • - Cover
  • - 10 digits
  • - Memory registers: 1
  • - Battery LR54
Long product name Sharp EL-501XBVL calculator Pocket Scientific Black :
The long product name of Sharp EL-501XBVL calculator Pocket Scientific Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 line Display, 2x LR54, Random Numbers
More>>>
Short summary description Sharp EL-501XBVL calculator Pocket Scientific Black:
This short summary of the Sharp EL-501XBVL calculator Pocket Scientific Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp EL-501XBVL, Pocket, Scientific, 10 digits, 1 lines, Battery, Black

Long summary description Sharp EL-501XBVL calculator Pocket Scientific Black:
This is an auto-generated long summary of Sharp EL-501XBVL calculator Pocket Scientific Black based on the first three specs of the first five spec groups.

Sharp EL-501XBVL. Form factor: Pocket, Type: Scientific. Digits: 10 digits, Display number of lines: 1 lines. Memory registers: 1. Power source: Battery. Cover, Product colour: Black

Design
Form factor *
Pocket
Type *
Scientific
Product colour *
Black
Housing material
Plastic
Cover *
Yes
Control type
Buttons
Performance
Operation
131
Display
Display tilting *
No
Display number of lines
1 lines
Backlight display
No
Second display
No
Display
Digits *
10 digits
Memory
Memory registers
1
Power
Power source *
Battery
Number of batteries supported
2
Battery type
LR54
Battery technology
Alkaline
Weight & dimensions
Width
75 mm
Depth
144 mm
Height
10 mm
Weight
73 g