Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp EL-1611E calculator Printing

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EL-1611E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EL-1611E
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6854
This statistic is based on the 87898 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85892 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:21
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sharp EL-1611E calculator Printing:
This short summary of the Sharp EL-1611E calculator Printing data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp EL-1611E, Printing, 12 digits

Long summary description Sharp EL-1611E calculator Printing:
This is an auto-generated long summary of Sharp EL-1611E calculator Printing based on the first three specs of the first five spec groups.

Sharp EL-1611E. Type: Printing. Digits: 12 digits

Design
Type *
Characteristics of the device.
Printing
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Memory
Memory type
Type of memory in the device e.g. DDR3, SRAM (Static RAM).
4
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
96 x 191 x 40 mm
Customer service details