location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E988
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E988
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2024 04:38:05
The date of the most recent change of this product data-sheet in Icecat.
E988 Outline (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sharp E988 user manual (5.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sharp E988 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Operational Guidelines (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ntegrated multimedia USB player makes digital signage simple
  • - LED backlighting technology reduces power consumption and allows for a slimmer cabinet depth
  • - Thinner bezel improves display's aesthetics
  • - 24-Hour On/Off timer maintains power schedules
  • - Full HD Resolution allows for excellent image quality
  • - Video signal wake-up function allows for plug and play functionality
  • - Built-in NTSC/ATSC analog/digital tuner allows for high-definition broadcast capabilities
  • - Built-in, low-profile 5W speakers enhance the experience with superior sound
  • - USB Type-C port for external power supply 5V/3A
  • - Supports Video muting in addition to Audio mute and can also be muted individually
  • - Joystick key for screen guided operation
  • - Tilt back and forth installation (-10°~10°) to install it at desired angle
  • - New temperature and ambient light sensors
Warranty: 3 years
Long product name Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7 :
The long product name of Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

97.5", 3840 x 2160px, IPS Direct-LED, 16:9, 350 cd/m², 60 Hz, 1 x VGA, 3 x HDMI, 1 x 3.5 mm, LAN, 1 x USB 2.0, 1 x USB Type-C, 1 x SPDIF, RS-232C, 100-240 V AC, 50/60 Hz, 65.4 kg
More>>>
Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7:
The official description of Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 98" NEC E328, a direct-lit, commercial-grade display, is ideal for education, corporate and other digital signage applications. Compared to previous generation displays, this model's FHD resolution and LED direct backlighting allows for higher visual acuity in a cost conscious chasssis. The E328 has an integrated ATSC/NTSC tuner and dual 5W speakers allow users to enjoy high-definition broadcast capabilities. This display also features a USB player in which video, audio or JPEG picture files can be loaded and played in sequence for signage purposes.

Short summary description Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7:
This short summary of the Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp E988, Digital signage flat panel, 2.48 m (97.5"), LCD, 3840 x 2160 pixels, 24/7

Long summary description Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7:
This is an auto-generated long summary of Sharp E988 Signage Display Digital signage flat panel 2.48 m (97.5") LCD 350 cd/m² 4K Ultra HD Black 24/7 based on the first three specs of the first five spec groups.

Sharp E988. Product design: Digital signage flat panel. Display diagonal: 2.48 m (97.5"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 24/7. Product colour: Black

Enter the world of professional signage
Enter the world of professional signage

In a world of digitalisation, signage is following the trend. Digital posters and information boards are now the most common method of information transfer.

Where cost and reliability are key, NEC’s 8th generation of E Series essential displays is the perfect choice. Screen sizes range from 32’’ up to 98’’ to suit any indoor application scenario. With their eye pleasing slim bezel design, your content gets the attention it deserves, whether in small information installations or built-in solutions.

Plug and play
Plug and play

NEC’s E Series is designed for instant usage with an integrated media player for native UHD playback: the content can be run directly from a USB drive. Not only is this process easy to use, it also saves you time and money. Once installed, the embedded autostart time schedule function starts the screen and plays the content automatically at a certain time. For your security, the E Series supports infrared lock to disable the infrared remote control to block unauthorised persons from accessing the display. The screens can then be controlled via safe R232 command.

Sustainable investment
Sustainable investment

With its low cost of ownership and the Energy Star 8.0 certification, the E Series not only lowers your carbon footprint but also reduces running costs. A wide range of connectivity offers the possibility of multiple input sources and makes the displays a future-proof investment.

Display
Panel type
IPS
LED backlight
Yes
LED backlighting type
Direct-LED
Display diagonal *
2.48 m (97.5")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
8000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.073 billion colours
Pixel pitch
0.5622 x 0.5622 mm
Active display area (W x H)
2158.85 x 1214.35 mm
Display diagonal (metric)
247.7 cm
Horizontal scan range
15 - 136 kHz
Vertical scan range
24 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 3840 x 2160
Colour depth
10 bit
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
Hybrid Log-Gamma (HLG)
Native refresh rate
60 Hz
Haze rate
28%
Ports & interfaces
HDMI ports quantity *
3
HDMI input ports quantity
3
DVI port *
No
VGA (D-Sub) input ports
1
USB port *
Yes
USB ports quantity
2
USB version
2.0
USB connector type
USB Type-A, USB Type-C
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
RS-232C
Yes
Audio Return Channel (ARC)
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (top)
1.59 cm
Mounting type
Desk/Wall
Performance
Purpose *
Universal
Performance
Ambient light sensor
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
International Protection (IP) code
IP5X, IP2X
Power
Power consumption (typical) *
200 W
Power consumption (standby) *
0.5 W
Energy efficiency class (SDR)
F
Energy efficiency class (HDR)
F
Energy consumption (SDR) per 1000 hours
161 kWh
Energy consumption (HDR) per 1000 hours
160 kWh
AC input voltage
100-240 V
AC input frequency
50-60 Hz
Energy efficiency scale
A to G
Computer system
Computer system *
No
Built-in processor *
No
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Display width
2194.7 mm
Display depth
84.3 mm
Display height
1250.2 mm
Display weight
65.4 kg
Packaging data
Package width
2350 mm
Package depth
310 mm
Package height
1400 mm
Package weight
96.5 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, HDMI
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
10 - 90%
Technical details
Digital audio out
1
USB playback
Yes
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
Federal Communications Commission (FCC), VCCI, cUL
Other features
Manual
Yes
Audio input
1
Audio output
1
AV input
Yes
Cable lock slot type
Kensington
Brand Image Product code Product Stock Price from
NEC

NEC MultiSync C861Q SST Digital signage flat panel 2.18 m (86") LCD 350 cd/m² 4K Ultra HD Black Touchscreen 24/7
(show image)
60004576 C861Q SST 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V series V864Q Digital signage flat panel 2.18 m (86") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004037 V864Q 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC C series C861Q Digital signage flat panel 2.18 m (86") LED 350 cd/m² 4K Ultra HD Black 24/7
(show image)
60004031 C861Q 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC C series C751Q Digital signage flat panel 190.5 cm (75") LED 350 cd/m² 4K Ultra HD Black 24/7
(show image)
60004315 C751Q 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC V series V754Q Digital signage flat panel 190.5 cm (75") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004317 V754Q 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync E326 Digital signage flat panel 81.3 cm (32") LED 350 cd/m² Full HD Black 12/7
(show image)
60004020 E326 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X981UHD-2 Digital signage flat panel 2.49 m (98") LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
60004106 X981UHD-2 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X554HB Digital signage flat panel 139.7 cm (55") LED 2700 cd/m² Full HD Black 24/7
(show image)
60003912 X554HB 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync X555UNS Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
60003905 X555UNS 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC MultiSync E325 Digital signage flat panel 81.3 cm (32") TFT/S-PVA, LED 300 cd/m² WXGA Black 12/7
(show image)
60003725 E325 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)