Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp DK-KP85PH Mini set 50W Black home audio set

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DK-KP85PH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-KP85PH
Category
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
home audio sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3558
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:20:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp DK-KP85PH Mini set 50W Black home audio set :
The short editorial description of Sharp DK-KP85PH Mini set 50W Black home audio set

USB, MP3-Playback, iPad chargingRDS FM-/AM-Tuner, Bluetooth, black
More>>>
Short summary description Sharp DK-KP85PH Mini set 50W Black home audio set:
This short summary of the Sharp DK-KP85PH Mini set 50W Black home audio set data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp DK-KP85PH, Home audio mini system, Black, 50 W, 2-way, 100 W, FM

Long summary description Sharp DK-KP85PH Mini set 50W Black home audio set:
This is an auto-generated long summary of Sharp DK-KP85PH Mini set 50W Black home audio set based on the first three specs of the first five spec groups.

Sharp DK-KP85PH. Type: Home audio mini system, Colour of product: Black. RMS rated power: 50 W, Speaker type: 2-way, Peak Music Power Output (PMPO): 100 W. Supported radio bands: FM. Apple docking compatibility: iPad 2,iPad 3,iPad 4,iPhone 5,iPod Nano 6,iPod Touch 4, Headphone connectivity: 3.5 mm. Audio formats supported: MP3,WMA, Disc types supported: CD-R,CD-RW

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 1 expert review for Sharp DK-KP85PH Mini set 50W 黑色 家庭音響組合 and the rating is 40 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
40%