Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp CS-2635 calculator Desktop Printing

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS-2635
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS-2635E
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4974019022857
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6940
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 04 Apr 2019 04:30:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp CS-2635 calculator Desktop Printing :
The short editorial description of Sharp CS-2635 calculator Desktop Printing

CS-2635
More>>>
Sharp CS-2635 calculator Desktop Printing:
The official marketing text of Sharp CS-2635 calculator Desktop Printing as supplied by the manufacturer

This 12 digit, 2-color printing calculator with 2 independent 4-key memory banks has a large 17 mm easy-to-read display. Other features include comfortable cylindrical step-sculptured keys, user-friendly right side total key, markup function, and automatic tax calculations from stored tax rate memory.

Short summary description Sharp CS-2635 calculator Desktop Printing:
This short summary of the Sharp CS-2635 calculator Desktop Printing data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp CS-2635, Desktop, Printing, 12 digits

Long summary description Sharp CS-2635 calculator Desktop Printing:
This is an auto-generated long summary of Sharp CS-2635 calculator Desktop Printing based on the first three specs of the first five spec groups.

Sharp CS-2635. Form factor: Desktop, Type: Printing. Digits: 12 digits. Print speed: 4.8 lpm

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Printing
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Printing
Print speed
The maximum speed at which a printer can print.
4.8 lpm
Customer service details