Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDHP22
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDHP22S
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5199
This statistic is based on the 87218 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85208 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp BDHP22 :
The short editorial description of Sharp BDHP22

BDHP22, BD Live, HDMI 1.3, 25W
More>>>
Sharp BDHP22:
The official marketing text of Sharp BDHP22 as supplied by the manufacturer

- BD LIVE View Additional BD LIVE Content via Internet Connection
- BONUSVIEW Enables Extra Features on BD-ROM (e.g. Picture-in-Picture and Secondary Audio)
- Full High-Definition 1080p/24Hz Output from Blu-ray Disc via HDMI
- HDMI v.1.3 for x.v.Color, Dolby TrueHD, and DTS-HD Master Audio l Essential
- Quick Start - Quick Startup from Standby mode
- Slim Profile Designed to Match AQUOS TVs
- On-Screen Display
- Low Power Consumption 25W (Approx. 0.6 W in Normal Standby Mode)
- AQUOS LINK
- AQUOS PURE MODE – Optimizes Picture Output with a SHARP AQUOS LCD Panel Using Enhanced AQUOS LINK

Short summary description Sharp BDHP22:
This short summary of the Sharp BDHP22 data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp BDHP22, 25 W, 0.6 W, 3 kg, AC 110–240, 50/60 Hz, 432 x 260 x 58 mm

Long summary description Sharp BDHP22:
This is an auto-generated long summary of Sharp BDHP22 based on the first three specs of the first five spec groups.

Sharp BDHP22. Power consumption (typical): 25 W, Power consumption (standby): 0.6 W. Weight: 3 kg. Power requirements: AC 110–240, 50/60 Hz, Dimensions (WxDxH): 432 x 260 x 58 mm

Ports & interfaces
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
HDMI version
1.3
S-Video outputs quantity
The number of ports (output sockets) for S-Video, which is a signalling standard for standard definition video, typically 480i or 576i.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Technical details
HDMI
HDMI (High-Definition Multimedia Interface) is a compact audio/video interface for transferring uncompressed video data and compressed/uncompressed digital audio data from a HDMI-compliant device ("the source device") to a compatible computer monitor, video projector, digital television, or digital audio device. HDMI is a digital replacement for existing analog video standards.
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
25 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.6 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3 kg
Other features
Power requirements
AC 110–240, 50/60 Hz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
432 x 260 x 58 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:35
Uk has collected 5 expert reviews for Sharp BDHP22 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:37
Nl heeft 5 proffesionele recensies verzameld voor Sharp BDHP22. Het gemiddelde van deze proffesionele recensies is 60 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:35
Fr a recueilli 5 avis d’experts pour Sharp BDHP22 et la note moyenne est de 60 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:35
De hat 5 Expertenmeinungen über Sharp BDHP22 eingeholt. Das duchschnittliche Epertenrating ist 60 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:35
Testseek ha raccolto 5 recensioni da parte di esperti per Sharp BDHP22 e la valutazione media da parte degli esperti è di 60 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:37
Es ha coleccionado 5 opiniones de expertos para Sharp BDHP22 y la calificación media es 60 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:37
Dk har samlet 5 ekspertanmeldelser for Sharp BDHP22 og den gennemsnitlige ekspertbedømmelse er 60 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
60%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:22:37
Se har samlat in 5 experttester för Sharp BDHP22 och det genomsnittliga betyget är 60 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
60%
Source Review comments Score
01net.com
Updated:
2011-09-24 05:22:35
Compact (5,8 cm d'épaisseur), complet (BD Profile 2.0), discret, véloce, économe en énergie (0,6W en veille) et affiché à un prix relativement abordable (299 euros), le BD-HP22S de Sharp semble être un bon investissement. Vérifions. Esthétiquement...
60%
netzwelt.de
Updated:
2011-09-24 05:22:22
Seinem Vorgänger, dem BD-HP 21 S, fehlte die Netzwerkbuchse - ein Manko, das die Sharp-Ingenieure beim BD-HP 22 S behoben haben. Doch mehr als BD-Live ist multimediatechnisch auch mit dem neuen Blu-ray-Player nicht drin. Wie gut Bild und Ton sind, zeig...
Bottom line Schwacher Auftritt Bei Blu-ray-Discs, der Königsdisziplin eines jeden Blu-ray-Players, liefert der Sharp eine sehr gute Leistung ab. Das ist aber dann auch schon das einzige positive, was man über den 280-Euro-Player sagen kann, den es im Internet f...
0%
audiovision.de
Updated:
2011-09-24 05:22:25
Der Vorgänger BD-HP 21 S war beim Ver­gleichs­test vor einem Jahr (audiovision 3-2009) der einzige Player ohne Netzwerkbuchse. Der neue Sharp holt nun BD-Live aus dem Internet, doch viel mehr kann er in Sachen Multimedia nicht.Ausstattung und Bedienung...
0%
spielefilmetechnik.de
Updated:
2011-09-24 05:22:31
In der wichtigsten Disziplin - der Bildqualität von Blu-ray-Streifen und hochskaliertem Material von DVDs - schneidet das Sharp-Modell sehr gut ab. Ein besonderes Feature des BD-HP22S ist die gleichzeitige...
0%
smartson.se
Updated:
2011-09-24 05:22:28
Testarna har alla gjort jämförande test mellan en rad olika blu-rayspelare och alla har i sina tester listat Sharp BD-HP22S på sista plats. Spelaren anses ha en ganska snygg design men även en del konstigheter i sin konstruktion. Menyer och fjärrkontro...
Bottom line Sharp BD-HP22S är en blu-rayspelare med bra kvalitet både när det gäller ljud och bild men har sin svaghet i att den är långsam och saknar en del funktioner...
0%
Show all
Customer service details