Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp BD-HP35S Blu-Ray player 3D Black Blu-Ray player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-HP35S
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-HP35S
Category
Devices which play Blu-Ray Discs. Used in home entertainment and home cinema systems to play films.
Blu-Ray players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9006
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 14 Dec 2017 18:08:26
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Sharp BD-HP35S Blu-Ray player 3D Black Blu-Ray player:
This short summary of the Sharp BD-HP35S Blu-Ray player 3D Black Blu-Ray player data-sheet is auto-generated and uses the product title and the first six key specs.
Sharp BD-HP35S, Black, Blu-Ray player, BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+R DL,DVD+RW,DVD+RW DL,DVD-R,DVD-R DL,DVD-RW,DVD-RW DL, 148.5MHz/12-bit, 192kHz/24-bit, DIVX,H.264,MKV,MPEG2
Long summary description Sharp BD-HP35S Blu-Ray player 3D Black Blu-Ray player :

Sharp BD-HP35S. Colour of product: Black, Device type: Blu-Ray player. Disc types supported: BD-R,BD-RE,CD,CD-R,CD-RW,DVD,DVD+R,DVD+R DL,DVD+RW,DVD+RW DL,DVD-R,DVD-R DL,DVD-RW,DVD-RW DL. Video D/A Converter (DAC): 148.5MHz/12-bit. Audio D/A Converter (DAC): 192kHz/24-bit. Video formats supported: DIVX,H.264,MKV,MPEG2, Audio formats supported: CD-A,MP3,WMA, Image formats supported: JPG

This is an auto-generated long summary of Sharp BD-HP35S Blu-Ray player 3D Black Blu-Ray player based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-29
Testseek has collected 2 expert reviews for Sharp BD-HP35S and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
80%