Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AM-400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AM400DE
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7196
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 17 Apr 2019 15:06:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4 :
The short editorial description of Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4

AM-400 Digital Multifunction System: Copy/Print/Colour Scan/Fax
More>>>
Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4:
The official marketing text of Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4 as supplied by the manufacturer

In a single, space saving package, the AM-400 from SHARP delivers 4-in-1 functionality to your home or office. Copy, fax, print or scan – the AM-400 lets you do it all with the minimum of fuss. Add to that user conveniences such as facedown printing and full colour 600 x 600 dpi scanning, and it's clear to see the AM-400 makes for an accomplished partner.

Short summary description Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4:
This short summary of the Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp AM-400, Laser, 600 x 600 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4:
This is an auto-generated long summary of Sharp AM-400 Laser 12 ppm 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Sharp AM-400. Print technology: Laser. Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Scanning: Colour scanning, Faxing: Mono faxing, Duplex functions: Scan. Maximum ISO A-series paper size: A4

Features
Print technology *
Indicates the method used to print by this product.
Laser
Printing *
Producing a paper copy of information stored on a computer.
No
Copying *
Description of copying function (colour or monochrome).
Mono copying
Scanning *
To convert a document or picture into digital form for storage or processing on a computer, by scanning it using a scanner.
Colour scanning
Faxing *
To send an exact copy of a document made by electronic scanning and transmitted as data by telecommunications links.
Mono faxing
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
1000 pages per month
Market positioning *
Home & Office
Digital sender *
Device similar to a scanner which converts paper documents into digital information for emailing, archiving, document management and more.
No
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
1
Duplex functions *
The product has the ability to print, scan etc. on both sides of a sheet of paper.
Scan
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
12 ppm
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Time to first page (colour, normal)
50 s
Copying
Copy speed (black, normal quality, A4)
12 cpm
Copier resize
25 - 400%
Scanning
Input colour depth
Colour depth of the input into the product. The colour depth is either the number of bits used to indicate the color of a single pixel, in a bitmapped image or video frame buffer, or the number of bits used for each color component of a single pixel. High-end laptops have 24-bit colour depth.
24 bit
Fax
Modem speed
The speed at which data is transferred by a modem.
33.6 Kbit/s
Fax memory
125 pages
Fax memory
2 MB
Fax
Fax speed dialing (max numbers)
Maximum number of phone numbers storable in memory
100
Fax coding methods
MH, MMR, MR
Input & output capacity
Maximum input capacity
250 sheets
Auto document feeder (ADF) input capacity
Number of sheets this product can hold in its ADF tray; expressed in sheets
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A4,A5,A6
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
2 MB
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Power
Power consumption (average operating) *
870 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
9 W
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
12.7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
475 x 420 x 370 mm
Modem type
Super G3
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, Windows XP, Windows Me
A6 Card
Yes
All-in-one functions
List of All-in-One products' top-level functions; do not include AIO features such as fax forwarding or speed dialing
Copy,Fax,Scan
Colour all-in-one functions
Scan, N
Scan speed
Description of the speed at which this product can accomplish a specific scanning task.
6 sec/page
Customer service details