location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp AJ-T21LM ink cartridge Original Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ-T21LM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ-T21LM
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:49:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp AJ-T21LM ink cartridge Original Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo magenta
  • - Colour ink type: Dye-based ink
  • - Brand compatibility: Sharp
Long product name Sharp AJ-T21LM ink cartridge Original Photo magenta :
The long product name of Sharp AJ-T21LM ink cartridge Original Photo magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sharp Ink Photo Magenta AJ-T21
More>>>
Sharp AJ-T21LM ink cartridge Original Photo magenta:
The official description of Sharp AJ-T21LM ink cartridge Original Photo magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Original Sharp photo magenta inkjet cartridge to fit: AJ2100.

This is the original Sharp cartridge and is not a refill. Use the original Sharp if you want the best from your printer/fax.

Short summary description Sharp AJ-T21LM ink cartridge Original Photo magenta:
This short summary of the Sharp AJ-T21LM ink cartridge Original Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp AJ-T21LM, Photo magenta, Dye-based ink, 17 ml

Long summary description Sharp AJ-T21LM ink cartridge Original Photo magenta:
This is an auto-generated long summary of Sharp AJ-T21LM ink cartridge Original Photo magenta based on the first three specs of the first five spec groups.

Sharp AJ-T21LM. Colour ink type: Dye-based ink, Colour ink volume: 17 ml, Printing colours: Photo magenta

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
AJ-2100
Colour ink volume
17 ml
Features
Type *
Original
Ink type
Dye-based ink
Printing colours *
Photo magenta
Brand compatibility *
Sharp