location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharp Home Appliances SJ-BA31IEDI2EU fridge-freezer Freestanding 324 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Home Appliances Check ‘Sharp Home Appliances’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SJ-BA31IEDI2EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SJ-BA31IEDI2EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019901626
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Sharp Home Appliances’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp Home Appliances: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:42:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp Home Appliances SJ-BA31IEDI2EU fridge-freezer Freestanding 324 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 324 L
  • - 230 L No Frost (fridge) Multi-Airflow system (fridge) LED Fridge interior light
  • - 94 L Bottom-placed No Frost (freezer) 4*
  • - 263 kWh 42 dB
More>>>
Short summary description Sharp Home Appliances SJ-BA31IEDI2EU fridge-freezer Freestanding 324 L Stainless steel:
This short summary of the Sharp Home Appliances SJ-BA31IEDI2EU fridge-freezer Freestanding 324 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp Home Appliances SJ-BA31IEDI2EU, 324 L, No Frost (fridge), 42 dB, Fresh zone compartment, Stainless steel

Long summary description Sharp Home Appliances SJ-BA31IEDI2EU fridge-freezer Freestanding 324 L Stainless steel:
This is an auto-generated long summary of Sharp Home Appliances SJ-BA31IEDI2EU fridge-freezer Freestanding 324 L Stainless steel based on the first three specs of the first five spec groups.

Sharp Home Appliances SJ-BA31IEDI2EU. Total net capacity: 324 L. Door hinge: Right, Display type: LCD. Noise level: 42 dB. Fridge net capacity: 230 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 94 L, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 263 kWh. Product colour: Stainless steel

Brand Image Product code Product Stock Price from
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IMXA2EU Freestanding 324 L Stainless steel
(show image)
SJBA31IMXA2EU SJ-BA31IMXA2EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IMXW2-EU Freestanding 324 L G White
(show image)
SJBA31IMXW2EU SJ-BA31IMXW2-EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IMXI2-EU Freestanding 324 L G Stainless steel
(show image)
SJBA31IMXI2EU SJ-BA31IMXI2-EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IEXI2-EU Freestanding 324 L Stainless steel
(show image)
SJBA31IEXI2EU SJ-BA31IEXI2-EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJ-BA31IEXW2EU fridge-freezer Freestanding 324 L White
(show image)
SJ-BA31IEXW2EU SJ-BA31IEXW2EU 0.00
(excl. VAT)
0 (incl. VAT)
Sharp Home Appliances

Sharp Home Appliances SJBA11IMXW1EU fridge-freezer Freestanding 324 L White
(show image)
SJBA11IMXW1EU SJBA11IMXW1EU 0.00
(excl. VAT)
0 (incl. VAT)