Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharkoon SHARK ZONE P40 Black

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHARK ZONE P40
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951015917
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4044951015917 show
Category
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
mouse pads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 36383
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 27 Jan 2018 20:22:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharkoon SHARK ZONE P40 Black :
The short editorial description of Sharkoon SHARK ZONE P40 Black

SHARK ZONE P40, 140 g, Black
More>>>
Sharkoon SHARK ZONE P40 Black:
The official marketing text of Sharkoon SHARK ZONE P40 Black as supplied by the manufacturer

SHARK ZONE: The new series from Sharkoon – specifically designed for gamers!

Familiar high Sharkoon quality with a well-known, attractive price-performance ratio. The black and yellow Shark Zone design masterfully highlights your gaming skills and sends a visual warning to your gaming rivals. Use at your own risk!

The SHARK ZONE P40 Mouse Pad meets the demands of professional gamers. The extremely durable textile surface ensures minimal start and frictional resistance, and provides the best sliding properties for maximum precision with any mouse type. The rubber bottom is used as an adhesive and prevents unintentional movement of the pad during use. Additional advantage of the flexible material: The P40 can be easily rolled or folded for transport. With dimensions of 355 x 255 x 2.5 mm, the mouse pad provides ample space to operate your mouse perfectly. The DurableStitch sewing around the edges prevents fraying around the mouse pads surface and ensures unmatched longevity. Thanks to its stylish SHARK ZONE design, the P40 looks good no matter where you are.

SHARKOON SHARK ZONE
A warning for some, an adventure for you.

Short summary description Sharkoon SHARK ZONE P40 Black:
This short summary of the Sharkoon SHARK ZONE P40 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon SHARK ZONE P40, Black, Monotone, Rubber, 355 mm, 255 mm, 2.5 mm

Long summary description Sharkoon SHARK ZONE P40 Black:
This is an auto-generated long summary of Sharkoon SHARK ZONE P40 Black based on the first three specs of the first five spec groups.

Sharkoon SHARK ZONE P40. Colour of product: Black, Surface coloration: Monotone, Material: Rubber. Width: 355 mm, Depth: 255 mm, Thickness: 2.5 mm. Package width: 370 mm, Package depth: 270 mm, Package height: 8 mm

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Surface coloration *
Type of surface coloration e.g. monotone, image.
Monotone
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Rubber
Ergonomics
Wrist rest *
A padded cushion placed in front of a computer keyboard to rest your wrists on when typing.
No
Weight & dimensions
Width *
The measurement or extent of something from side to side.
355 mm
Depth *
The distance from the front to the back of something.
255 mm
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
2.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
140 g
Quantity
The number of products there are.
1
Packaging data
Package width
The distance from one side of the packaging to the other.
370 mm
Package depth
The distance from the front to the back of the packaging.
270 mm
Package height
The distance from the top to the bottom of the packaging.
8 mm
Package weight
Weight of the packaged product.
290 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
Testseek has collected 1 expert review for Sharkoon SHARK ZONE P40 and the rating is 90 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
90%
Country Distributor
Österreich 1 distributor(s)
Magyarország 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 1 distributor(s)
Switzerland 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)