Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharkoon USB LANPort 400 100Mbit/s networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB LANPort 400
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951009398
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15823
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharkoon USB LANPort 400 100Mbit/s networking card :
The short editorial description of Sharkoon USB LANPort 400 100Mbit/s networking card

USB LANPort 400
More>>>

Sharkoon USB LANPort 400 100Mbit/s networking card:
The official marketing text of Sharkoon USB LANPort 400 100Mbit/s networking card as supplied by the manufacturer
With the USB LANPorts we introduce a simple yet effective way to integrate USB devices into local area networks.

Therefore the respective USB LANPort is connected to the LAN using a patch cable and the included software is installed. Afterwards any USB devices such as printers, external HDDs, USB sticks etc. can be connected to the USB LANPort and may be accessed from the local network.

The USB LANPort 400 provides four USB connectors.

Due to their compact build and their unobtrusive design they integrate discreetly into any existing surroundings and can - thanks to their magnetic back plate - be attached easily to a PC case or any other magnetic surface.

Power is supplied by the included adapter and all settings can be made fast and easily using the delivered software.
Short summary description Sharkoon USB LANPort 400 100Mbit/s networking card:
This short summary of the Sharkoon USB LANPort 400 100Mbit/s networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Sharkoon USB LANPort 400, Wired, USB, 100 Mbit/s
Long summary description Sharkoon USB LANPort 400 100Mbit/s networking card :

Sharkoon USB LANPort 400. Connectivity technology: Wired, Host interface: USB. Data transfer rate (max): 100 Mbit/s

This is an auto-generated long summary of Sharkoon USB LANPort 400 100Mbit/s networking card based on the first three specs of the first five spec groups.
Ports & interfaces
Connectivity technology *
Wired
Internal *
The product is built in.
No
Host interface *
Interface that enables a host controller to communicate with a driver.
USB
Bandwidth
Data transfer rate (max) *
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Networking
Ethernet LAN
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Other features
Minimum system requirements
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP/Vista/7 (32-bit/64-bit)