Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharkoon Silentstorm 120 SHA700-12A power supply unit 700 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silentstorm 120 SHA700-12A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951005987
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7622
This statistic is based on the 86381 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84398 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharkoon Silentstorm 120 SHA700-12A power supply unit 700 W Black :
The short editorial description of Sharkoon Silentstorm 120 SHA700-12A power supply unit 700 W Black

Power supply unit, Silentstorm 120 ATX+12V V.2.0
More>>>
Short summary description Sharkoon Silentstorm 120 SHA700-12A power supply unit 700 W Black:
This short summary of the Sharkoon Silentstorm 120 SHA700-12A power supply unit 700 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon Silentstorm 120 SHA700-12A, 700 W, Black, 12 cm, ATX

Long summary description Sharkoon Silentstorm 120 SHA700-12A power supply unit 700 W Black:
This is an auto-generated long summary of Sharkoon Silentstorm 120 SHA700-12A power supply unit 700 W Black based on the first three specs of the first five spec groups.

Sharkoon Silentstorm 120 SHA700-12A. Total power: 700 W. Product colour: Black, Fan diameter: 12 cm. Power supply type: ATX

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details