location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharkoon S802515S-3 Computer case Fan Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon Check ‘Sharkoon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S802515S-3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951005543
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharkoon S802515S-3 Computer case Fan Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Computer case Fan
  • - 15 dB
  • - Black
Long product name Sharkoon S802515S-3 Computer case Fan Black :
The long product name of Sharkoon S802515S-3 Computer case Fan Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sharkoon System Fan S 80x80x25
More>>>
Short summary description Sharkoon S802515S-3 Computer case Fan Black:
This short summary of the Sharkoon S802515S-3 Computer case Fan Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon S802515S-3, Fan, 15 dB, Black

Long summary description Sharkoon S802515S-3 Computer case Fan Black:
This is an auto-generated long summary of Sharkoon S802515S-3 Computer case Fan Black based on the first three specs of the first five spec groups.

Sharkoon S802515S-3. Type: Fan, Noise level (high speed): 15 dB. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 11:44:49
Uk has collected 18 expert reviews for Sharkoon S802515S-3 Computer case Fan Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2017-08-13 04:39:07
The market for case fans offers a lot of choices, but this makes the search for an appropriate case fan even harder. We tested 71 140mm case fans to clear up the situation. Last year, we tested 103 120mm case fans . This year, the 140 mm models are up...
Bottom line When choosing the right case fans, a lot depends on personal preference. So, be sure to look in the big comparison chart or the smaller charts on the previous pages to make the best choice for you. The Noctua NF-A14 IndustrialPPC-3000, Thermalright TY-...
0%
uk.hardware.info
Updated:
2017-12-23 05:36:13
(Extra) case fans allow you to greatly improve the amount of airflow in your case or CPU (water) cooler, however many case fans tend to be fairly pricey. Hardware.Info has tested more than 200 models and in this article we'll discuss 92 of the cheapest mo...
Bottom line You can buy very good case fans, even if you want to save some money. If you are mostly looking for good cooling without caring about noise levels, the Scythe Ultra Kaze 120mm 3000rpm High Pressure is by far your best choice. It therefore receives an Exce...
0%
uk.hardware.info
Updated:
2019-12-22 10:49:47
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
Bottom line Our test results show that some fans are better suited for radiators or CPU coolers compared to others. Once again we want to emphasize that we aren't capable of directly measuring the static pressure of these fans, however our test method gives us a good...
0%
uk.hardware.info
Updated:
2019-12-22 10:49:47
Many manufacturers of case fans offer separate fans with high static pressure. These fans are capable of easily pushing air through small openings, which makes them ideal for CPU cooler or water cooling radiators. But what are the best options?There are r...
Bottom line Our test results show that some fans are better suited for radiators or CPU coolers compared to others. Once again we want to emphasize that we aren't capable of directly measuring the static pressure of these fans, however our test method gives us a good...
0%