location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharkoon Silent Eagle 2000 Computer case Fan Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon Check ‘Sharkoon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silent Eagle 2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951005314
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2022 15:45:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharkoon Silent Eagle 2000 Computer case Fan Black :
The long product name of Sharkoon Silent Eagle 2000 Computer case Fan Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Silent Eagle 2000
More>>>
Short summary description Sharkoon Silent Eagle 2000 Computer case Fan Black:
This short summary of the Sharkoon Silent Eagle 2000 Computer case Fan Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon Silent Eagle 2000, Fan, 17.8 dB, Black

Long summary description Sharkoon Silent Eagle 2000 Computer case Fan Black:
This is an auto-generated long summary of Sharkoon Silent Eagle 2000 Computer case Fan Black based on the first three specs of the first five spec groups.

Sharkoon Silent Eagle 2000. Type: Fan, Noise level (high speed): 17.8 dB. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:24:28
Uk has collected 5 expert reviews for Sharkoon Silent Eagle 2000 Computer case Fan Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-31 06:58:19
393. That's the magic number of case fans we've tested at the Hardware.Info testing lab for this review. One result is that we can now say that we can answer the question which casefan you should buy. Another result is that we have seen and had enough o...
0%
Country Distributor
Deutschland 1 distributor(s)