location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharkoon Swift-Case 3.5" Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon Check ‘Sharkoon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Swift-Case 3.5" Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951005185
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Sharkoon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharkoon Swift-Case 3.5" Silver 3.5" :
The long product name of Sharkoon Swift-Case 3.5" Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Swift-Case 3.5" Silver
More>>>
Short summary description Sharkoon Swift-Case 3.5" Silver 3.5":
This short summary of the Sharkoon Swift-Case 3.5" Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon Swift-Case 3.5" Silver, 3.5", IDE/ATA, Silver

Long summary description Sharkoon Swift-Case 3.5" Silver 3.5":
This is an auto-generated long summary of Sharkoon Swift-Case 3.5" Silver 3.5" based on the first three specs of the first five spec groups.

Sharkoon Swift-Case 3.5" Silver. Storage drive size: 3.5", Supported storage drive interfaces: IDE/ATA. Product colour: Silver

Brand Image Product code Product Stock Price from
Sharkoon

Sharkoon Swift-Case 2.5" IDE Silver 2.5"
(show image)
4044951005178 Swift-Case 2.5" IDE 0.00
(excl. VAT)
0 (incl. VAT)