Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharkoon 3.5" HDD Cooler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3.5" HDD Cooler
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951000012
Category
Components which remove the waste heat produced by computer components, and keep components within permissible operating temperature limits.
Computer Cooling Components
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10076
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:22:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharkoon 3.5" HDD Cooler :
The short editorial description of Sharkoon 3.5" HDD Cooler

8.89 cm (3.5") HDD Cooler
More>>>
Short summary description Sharkoon 3.5" HDD Cooler:
This short summary of the Sharkoon 3.5" HDD Cooler data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon 3.5" HDD Cooler, 25.7 dB, 1.44 W, 100 x 130 x 17 mm, 12V, 5000 RPM

Long summary description Sharkoon 3.5" HDD Cooler:
This is an auto-generated long summary of Sharkoon 3.5" HDD Cooler based on the first three specs of the first five spec groups.

Sharkoon 3.5" HDD Cooler. Noise level (high speed): 25.7 dB. Power consumption (typical): 1.44 W. Dimensions (WxDxH): 100 x 130 x 17 mm, Power requirements: 12V, Rotational speed: 5000 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details