location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Severin WO 2442 3.6 L Black 1500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin Check ‘Severin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WO 2442
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WO2442
Category:
A wok is a large bowl-shaped frying pan used typically in Chinese cookery.
Electric Woks Check ‘Severin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Severin WO 2442 3.6 L Black 1500 W :
The long product name of Severin WO 2442 3.6 L Black 1500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WO 2442, black, 1500 W, 3.6 l
More>>>
Short summary description Severin WO 2442 3.6 L Black 1500 W:
This short summary of the Severin WO 2442 3.6 L Black 1500 W data-sheet is auto-generated and uses the product title and the first six key specs.

Severin WO 2442, 3.6 L, Black, 1500 W

Long summary description Severin WO 2442 3.6 L Black 1500 W:
This is an auto-generated long summary of Severin WO 2442 3.6 L Black 1500 W based on the first three specs of the first five spec groups.

Severin WO 2442. Capacity: 3.6 L, Product colour: Black. Power: 1500 W