Severin logo

Severin SM 3713 Blender 1.25 L Tabletop blender Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45218
Info modified on:
04 Apr 2019, 05:13:57
Long product name Severin SM 3713 Blender 1.25 L Tabletop blender Black, Stainless steel:

SM 3713 Blender

Short summary description Severin SM 3713 Blender 1.25 L Tabletop blender Black, Stainless steel:

Severin SM 3713 Blender, Tabletop blender, 1.25 L, Pulse function, Ice crushing, Black, Stainless steel

Long summary description Severin SM 3713 Blender 1.25 L Tabletop blender Black, Stainless steel:

Severin SM 3713 Blender. Type: Tabletop blender, Product colour: Black, Stainless steel. Bowl capacity: 1.25 L. Blending bowl material: Glass. Power consumption (typical): 450 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.