location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Severin PG1523 outdoor barbecue/grill Red 2300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin Check ‘Severin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG1523
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG1523
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Severin PG1523 outdoor barbecue/grill Red 2300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2300 W
  • - Adjustable thermostat
  • - Cooking surface (W x D): 370/230
  • - Red
Long product name Severin PG1523 outdoor barbecue/grill Red 2300 W :
The long product name of Severin PG1523 outdoor barbecue/grill Red 2300 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PG 1523, red, 2300 W
More>>>
Short summary description Severin PG1523 outdoor barbecue/grill Red 2300 W:
This short summary of the Severin PG1523 outdoor barbecue/grill Red 2300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Severin PG1523, 2300 W, Red, 370/230, 169 mm

Long summary description Severin PG1523 outdoor barbecue/grill Red 2300 W:
This is an auto-generated long summary of Severin PG1523 outdoor barbecue/grill Red 2300 W based on the first three specs of the first five spec groups.

Severin PG1523. Total power: 2300 W. Product colour: Red, Cooking surface (W x D): 370/230. Height: 169 mm