location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Severin Check ‘Severin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA4565
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA4565 show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘Severin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Severin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:30:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Espresso machine 0.9 L
  • - Coffee pod
  • - Espresso making
  • - 1400 W
  • - Black, White
Long product name Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L :
The long product name of Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KA 4565, white/black, 1400 W, 0.9 l
More>>>
Short summary description Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L:
This short summary of the Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Severin KA4565, Espresso machine, 0.9 L, Coffee pod, 1400 W, Black, White

Long summary description Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L:
This is an auto-generated long summary of Severin KA4565 coffee maker Semi-auto Espresso machine 0.9 L based on the first three specs of the first five spec groups.

Severin KA4565. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 0.9 L, Coffee input type: Coffee pod. Power: 1400 W. Product colour: Black, White