Severin logo

Severin FO 2400 1.25 L 8 person(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16701
Info modified on:
21 Oct 2022, 10:32:10
Long product name Severin FO 2400 1.25 L 8 person(s):

FO 2400 - 800 W, 1.25 l, 8 forks

Short summary description Severin FO 2400 1.25 L 8 person(s):

Severin FO 2400, 8 person(s), 1.25 L, Black, Stainless steel, Round, 800 W, 294 mm

Long summary description Severin FO 2400 1.25 L 8 person(s):

Severin FO 2400. Number of persons: 8 person(s), Capacity: 1.25 L, Product colour: Black, Stainless steel. Power: 800 W. Width: 294 mm, Depth: 228 mm, Height: 180 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.