Severin logo

Severin Juice Extractor 300 W Blue, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16037
Info modified on:
04 Apr 2019, 05:13:42
Long product name Severin Juice Extractor 300 W Blue, White:

Juice Extractor 300 W 700 ml

Short summary description Severin Juice Extractor 300 W Blue, White:

Severin Juice Extractor, Blue, White, 0.7 L, 300 W

Long summary description Severin Juice Extractor 300 W Blue, White:

Severin Juice Extractor. Product colour: Blue, White, Bowl capacity: 0.7 L. Power: 300 W

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.